NEW αSTEP Electric Gripper EH Series

Featured Product from Oriental Motor USA

More Info Email Supplier Request a Quote

Oriental Motor USA is pleased to announce the release of the new electric gripper EH Series 3-Finger Type. This new 3-finger type electric gripper can gently grip irregular shaped objects, such as spheres and cylinders, like human fingertips.

The key features of the new electric gripper EH Series 3-Finger Type:

  • Equipped with an αSTEP AZ Series Motor
  • Suitable for gripping cylinders, complex shapes, and sphere shape objects
  • Max. gripping force: 50 N (2-finger type: 25 N)
  • Compact and lightweight, which reduces the burden on each articulation, decreasing the overall size and cost of the robot
  • Available with installation cover, gripper arms are not included

To learn more about Oriental Motor’s new line-up of electric grippers, contact the Technical Support group at 800-468-3982 or email, techsupport@orientalmotor.com, or visit the web page at: https://www.orientalmotor.com/linear-actuators/electric-gripper-linear-actuator-eh-series-az-motors.html

###

ABOUT ORIENTAL MOTOR
Since its founding in Japan in 1885, Oriental Motor has been a world leader in motion control systems.  For over a century, we have concentrated on technological advancement and product design improvement — an emphasis evident in the sophisticated devices we market today.

Connect with Oriental Motor: Facebook, LinkedIn, Twitter and YouTube