New PKP CS Gear and New 28mm High Resolution

Featured Product from Oriental Motor USA

More Info Email Supplier Request a Quote

Oriental Motor is pleased to announce the expanded line-up of the popular PKP Series of bipolar & unipolar type PKP 2 phase stepper motor products with the following additions:

• PKP CS Geared 28mm & 60mm
• PKP 28mm High Resolution (0.9°) type

The CS Geared type is a center shaft spur gear that features increased torque and a larger shaft for greater radial load but without a larger frame size. The CS Geared type is now available with mini connector and in 3 sizes, 28mm, 42mm and 60mm. Gear ratios: 5, 10, 15 & 20:1 (5:1 is only available on 42mm and 60mm frame sizes).

The High Resolution type (0.9° per step) 28mm reduces noise and vibration. By using a smaller step angle, there is less vibration over the entire speed range. Along with lower noise and vibration, increased positional accuracy is possible with a smaller step angle (0.9°).


The key benefits of the CS Gear type includes

• Same or more holding torque than the SH gear
• Permissible radial load is greatly increased along with offering a center output shaft, similar to higher cost Planetary Gear types.
Contact our Technical Support group at 800-468-3982 email techsupport@orientalmotor.com, or visit the web page at: https://www.orientalmotor.com/stepper-motors/stepper-motor-only.html

###

ABOUT ORIENTAL MOTOR
Since its founding in Japan in 1885, Oriental Motor has been a world leader in motion control systems. For over a century, we have concentrated on technological advancement and product design improvement — an emphasis evident in the sophisticated devices we market today.