Superior Performance of Telene® pDCPD
Featured Product from Osborne Industries, Inc.
Reaction Injection Molding (RIM) with Telene® pDCPD (polydicyclopentadiene) provides superior performance when compared to injection molding with thermoplastics or metal.
Telene® pDCPD is prepared by polymerizing low-viscosity DCPD monomer in a low-pressure process that enables the use of low-cost molds and fast cycle times.
- Excellent replication of surface features for aesthetically-demanding applications.
- Ability to mold in complicated ribs, holes, and textures reduces the need for secondary finishing.
- Outstanding combination of corrosion resistance, high impact and fatigue properties.
- Extensively used in the Agricultural, Industrial, Wastewater, and Chemical-Processing Industries.
Applications like large truck and service vehicle body panels, construction parts, shipping containers, fan shrouds, septic and water treatment equipment, and numerous other applications where large, tough, corrosion- and impact-resistant parts are required.
More Featured Products