RF, Video, Data & High Frequency Aircraft Cable
Featured Product from PIC Wire & Cable
As an experienced solutions partner, PIC Wire & Cable offers a broad selection of specialized coaxial, triaxial, high-speed data, microwave, and custom cable options. This includes 50-ohm coaxial and triaxial cable, 75-ohm coaxial and triaxial cable, ethernet cable, video cable, 24 AWG data bus cable, high-frequency cable, composite av cable and application-specific cables, including IFE, RF, TCAS and USB cables. PIC's High-Temperature Wire & Cable are designed for low loss transmission and to operate in even the harshest environments.
Check out our product lines under the PICMATES® family name:
- RFMATES are 50-ohm Radio Frequency wire solutions, both coaxial and triaxial, that are widely specified for use in Navigation, Collision Avoidance and Communications systems.
- VideoMATES are 75-ohm video wire solutions, both coaxial and triaxial, focused on these applications: Cockpit Displays, Surveillance Cameras, Cabin Entertainment, RS170 Video, SMPTE 292M Video, SMPTE 424M Video, and High Definition Video
- DataMATES are high-speed data communications wire solutions with four tailored tiers addressing applications including: Ethernet Communications Backbone, Ground Vehicle Bus, Cabin Management, In-Flight Entertainment, Avionics Networks.
- MicroMATES are high-frequency wire solutions designed specifically to serve Ku Band and X Band applications, provide high bandwidth for data and support satellite communications.
- IFE System Cables PIC manufactures a wide variety of In-Flight Entertainment aircraft cables and cable assemblies for use in the cockpit and the cabin. Our low loss, high-temperature RF, Video, USB, Composite and Ethernet Cables & Wires are perfect for all types of TV's, Stereo's, Monitors, Computers, Communication Systems and other Multimedia Devices.
- Aircraft Antenna Cable All PIC aircraft antenna cables have multiple shields of tinned copper braid with 95% minimum coverage. They are Skydrol resistant, RoHS compliant and meet the FAA flammability requirements of FAR Part 23 and 25, Appendix F; comply with MIL-C-27500 as applicable.
Contact PIC Wire & Cable for more information about any of our products.
More Featured Products