Advantages of Acrylic Mirror “See Thru” material
Featured Product from Port Plastics, Inc.
Acrylic Mirror “See Thru”
Acrylic Mirror “See Thru”, also known as two-way mirror, See-Thru Mirror allows a percentage of incident light to pass through while reflecting the remainder. When illuminated, the side with the light source will be reflective and the opposite (darkened) side will be transparent. Also available in polycarbonate.
Advantages of Acrylic Mirror “See Thru” material:
- Light transmission ranges from 5%-20%
- “Two-way” mirror effect
Applications:
- Surveillance
- Theatrical applications
Port Plastics
The Industry Leader in Engineered Plastics!
A leader in plastics distribution with branches across the US, Port Plastics offers an extensive portfolio of rod, plate, and tube for machining and fabrication.
From olefins and transparent sheet to imidized and fluorinated engineering materials, Port Plastics'?
product range serves applications in virtually every industry.
• Engineering plastics for machining and fabrication
• Industrial laminates and tapes
• Flexible and rigid tubing
• Transparent sheet products
• Corrosion resistant sheet materials
Port routinely brings leading edge technology to customers in the form of new enhanced-performance materials that offer improvements in:
• Static control and electrical properties
• Strength and stability at temperature extremes
• Long term performance in aggressive chemicals
• Significantly longer bearing and wear life
• Latest regulatory requirements
Decades of experience plus the tech support of leading suppliers help solve problems and pinpoint optimum material options.
By coupling high volume buying power with extensive inventory and strong supplier relationships, Port delivers exceptional service at highly competitive prices.
Customer Advantage built on over 50 years of customer service.