Model FC-P2D Economical Snap Action Thermostats
Featured Product from Portage Electric Products, Inc.
Portage Electric Products is offering a new series of economical snap-action thermal protectors designed for a cost effective solution for protection in motor, transformer and lighting applications. Available with various bimetallic elements to match the current sensitivity of the device to the application.
Features
- Snap-action design, quick break/quick make switching action.
- Ultra compact design with a high switching contact rating.
- Conductive bimetal construction: The bimetal carries the circuit current for maximum sensitivity under short circuit conditions.
- Heat resistant PBT plastic case.
- Preset calibration temperature, not adjustable in the field.
- Available in a low and high bimetal resistance for optimum current and temperature sensitivity.
- Suitable for vacuum impregnation processes.
- Stocking programs available.
Contact Ratings
- 12 AMPS/24 VDC
- 12 AMPS/125 VAC
- 8 AMPS/250 VAC
These ratings are applicable for 6,000 cycles - UL & C-UL File No. E42562
UL 2111 Standard and CSA C22.2 No. 77-95
Calibration Temperature Range
- Available with nominal temperatures from 50°C to 130°C. In 5°C increments with a standard Tolerance of ±5°C
- Reset temperature approximately 70% of no-load opening temperature
Standard Configuration
- FC-P2D Protectors are equipped with two 100mm wires stripped 9.5mm #20 awg. UL 3266 White XLPE (Irradiated) 300V 125°C
Model FC-P2D-XXX
Other configurations available, contact factory for further information.
More Featured Products