Hygienic Seals and Sanitary Gaskets
Featured Product from Precision Polymer Engineering Ltd.
PPE offers a range of hygienic seals and sanitary gaskets suitable for aseptic pipe couplings used in food, dairy and beverage processing plants.
Hygienic seals are manufactured in accordance with the following standards:-
- BS 4825-3 HyClamp™ gaskets (inch sizes)
- ISO 2825 HyClamp™ gaskets (metric sizes)
- DIN 32676 HyClamp™ gaskets + mini clamps (metric and inch)
- ASME BPE HyClamp™ gaskets + mini clamps (inch sizes)
- DIN 11864 O-rings (Series A, B & C)
- RJT O-rings (BS4825-5)
- IDF seals (BS4825-4, type A & B and ISO2853)
- DIN 11851 D-seals
- SMS seals (SS 1149)
More Featured Products