Perlast® G77X - a class-leading high temp FFKM

Featured Product from Precision Polymer Engineering Ltd.

More Info Email Supplier Request a Quote

Precision Polymer Engineering (PPE) has developed Perlast® G77X – a perfluoroelastomer (FFKM) sealing material combining high temperature performance with exceptional low compression set.

Perlast® G77X has been engineered for long term performance and durability in a range of critical applications, including chemical processing, aerospace, and in mechanical seals. The material can be moulded into O-rings and custom shapes.

 

What makes Perlast® G77X special?

Perlast® G77X is class-leading in high temperature capability, with long term performance and durability in temperatures up to a maximum of 350°C. Continuous temperature performance is also outstanding, with compression set testing at 330°C for 24h and 72h – better than many other key competitor materials in this space.

Other prominent features of Perlast® G77X are:

  • Excellent response to temperature cycling effects
  • Exceptionally low compression set over extended periods
  • Excellent seal force retention properties
  • Excellent mechanical properties
  • Good chemical resistance
  • Aerospace tested to AMS 7257 Rev E (QPL listed)

 

What are the benefits to customers?

Upgrading to Perlast® G77X can have several advantages to an operator. There is marked improvement to sealing performance in high temperature applications, across a wide range of chemistries. Other benefits include:

  • Extended maintenance intervals, or MTBR (Mean Time Between Repair)
  • Increased safety margins
  • Reduced cost of ownership
  • More reliable performance in temperature cycling applications

Furthermore, Perlast® G77X has been tested externally to AMS 7257 Rev E, and the material will be listed on the PRI-QPL database, a compliance which is hugely significant to aerospace customers.

 

Perlast® FFKM – a material family when performance matters most

The development of Perlast® G77X brings the total number of Perlast perfluoroelastomers for the most critical applications to six. It means that PPE can now offer a high performance sealing option for extreme high and low temperature applications, all kinds of chemically aggressive operating environments, as well as food contact applications.