High-Grade Axial Needle Roller Thrust Bearings
Featured Product from Quality Bearings & Components
Hicksville, New York -- Quality Bearings & Components - QBC announces a new addition to its line of reliable and cost-effective high-grade axial needle roller thrust bearings. This new line of metric axial needle roller thrust bearings feature steel needles and range in widths from 2 mm to 5 mm. These thrust bearings, identified as the BTHBNGMAXK... Series, are designed to fit shafts with diameters ranging from 4 mm to 160 mm. Outside diameters range from 14 mm to 200 mm. Axial thrust washers to fit these bearings are also stocked. Quotes plus online orders are available at the new QBC eStore. This quality design ensures reduced friction, quiet operating ability and increased durability.
Quality Bearings & Components offers a large inventory of high quality small inch and metric bearings from major manufacturers. Our services include bearing lubrication and maintenance capabilities. We provide the best selection of components and bearing maintenance equipment available today. QBC is committed to delivering the world's best selection of bearings and the expertise, tools and services to maintain them.
Quality Bearings & Components - The Bearing Marketplace, is a brand of Designatronics Inc.,
Phone: +1 516-616-0436 • Fax: +1 516-616-0443
Designatronics, Inc.
250 Duffy Avenue, Hicksville, NY 11801.
Phone: +1 516-328-3300
www.designatronics.c