CPU Coolers for Intel® Sockets 1155/1156/1150 CPU
Featured Product from Rego Electronics Inc.
Rego Cooler Information-
Part Number : RG3223
Solution : 2U & Up Server
CPU Socket : 1155 / 1156 / 1150
Outline Dimension : 90.75 x 89.50 x 65.25mm
Heat Sink : 78.0 x 62.5 x 61.6mm, Copper Base & Aluminum Fins with Heatpipes embedded
Fan : 60 x 60 x 25 mm, Two Ball Bearing, Manufacturer : Sanyo Denki
Connector Type : 4 ways (PWM Function)
Thermal Resistance : 0.18 ?/W ( TDP(max) : 150 Watts )
Noise Level : 44 d B(A)
Storage Temperature : - 30? ~ + 70?
Operating Temperature : - 10? ~ + 60?
Expectancy Life (L10): 40,000 hours (Ambient Temperature 60?, Normal Humidity)
Intel CPU Information-
LGA 1150: up to TDP 95 Watts
LGA 1155: Intel® 2nd Generation Core™ i7-2600, i5-2500 Series & Sandy Bridge Xeon® Processors 1220, 1220L, 1225,1230, 1235, 1240, 1245, 1260L, 1270, 1275 & 1280
LGA1156: Intel® Core™ i3 i3-530 & i3-540, Core™ i5 i5-650, i5-650, i5-660, i5-661 i5-670 & I5-750, Xeon® Processor 3400 Series, Core™ i7 Processors, I7-870 & I7-860
Sanyo Denki Information-
SANYO DENKI was founded in 1927, in Japan. It is a well reputable fan manufacturer in the industry. They are incessantly seeking for best quality and best performance in their products.
They are recognized as one of the highest reliability and longest expectancy life cooling fan manufacturers.
Founded August 1927
Incorporated December 1936
Capital 9.9 billion yen (As of March 31, 2013)
Annual Sales 64 billion yen (As of March 31, 2013)
CEO/President & COO Shigeo Yamamoto
Number of Employees SANYO DENKI Group 2,926
(As of September 30, 2013)