HDMI 2.1 Keep you synchronized as 10K/ 48Gbps
Featured Product from Rego Electronics Inc.
HDMI 2.1, to keep you synchronized as latest as 10K resolution/ 48G bps maximum
As your leading solution partner, it's very pleased to introduce you ~ HDMI 2.1 that is a tremendous advancement compared to HDMI 2.0. Not only already available on the best TVs, but also on both of the next-generation gaming consoles we're having, therefore, the trendy specification in the near future life around us would be mostly HDMI 2.1 supported.
REGO is more than desire to help you out in new designs to efficiently bring the most value-added products to the markets at all times.
Product Series
- Right Angle, SMT/ PTH Type
- Upright, PTH Type
- Midplane Mount Reverse PTH Type
Key Features & Benefits
- Support 4K/8K/10k resolution
- Support Dynamic HDR ( High Dynamic Range )
Target Market -
Digital Signage/ Industrial Computing/ POS/ Medical/ STB/ Display/ Docking adapter/ KVM Switch