Socket R LGA 2011 Coolers
Featured Product from Rego Electronics Inc.
Product Series -
1U & 2U Coolers, TDP : 65 Watts to 150 Watts
Features & Benefits -
A full range of products, high quality, high reliability, lower noise level, long term supply, customization available
Target Market -
Server-grade IPC, Network Appliance, High Performance Server
Socket R LGA 2011 Coolers_RG4110
Outline Dimension : 90 x 90 x 28.15 mm
Heat Sink : Skived C1100, 90 x 90 x 11.5 mm
Blower : 80 x 80 x 15 mm, Two Ball Bearing, 6000 RPM, Noise Level : 55.8 dB(A)
Connector Type : 2510-4P
Thermal Resistance : 0.268 ?/W
Weight : 480 g
Socket R LGA 2011 Coolers_RG4111-P
Outline Dimension : 106 x 70 x 25.5 mm
Heat Sink : Skived C1100
Thermal Resistance : 0.238 ?/W @ 25 CFM
Weight : 550 g
Socket R LGA 2011 Coolers_RG4112-P
Outline Dimension : 104 x 70 x 25 mm
Heat Sink : Forged AL6063 fins with C1100 Base
Thermal Resistance : 0.25 ?/W @ 800LFM
Weight : 350 g
Socket R LGA 2011 Coolers_RG4120
Outline Dimension : 92.1 x 90 x 28.2 mm
Heat Sink : Copper Stacked Fins with Vapor Chamber Base, 92 x 90 x 12.3 mm
Blower : 80 x 80 x 15 mm, Two Ball Bearing, 6000 RPM, Noise Level : 55.8 dB(A)
Connector Type : 2510-4P
Thermal Resistance : 0.242 ?/W
Weight : 390 g
Socket R LGA 2011 Coolers_RG4120-P
Outline Dimension : 90 x 90 x 27 mm
Heat Sink : Copper Stacked Fins with Vapor Chamber Base
Thermal Resistance : 0.207 ?/W @ 30 CFM
Weight : 435 g
Socket R LGA 2011 Coolers_RG4121-P
Outline Dimension : 90 x 90 x 25 mm
Heat Sink : Forged AL6063 fins with C1100 Base
Thermal Resistance : 0.22 ?/W @ 800LFM
Weight : 360 g
Socket R LGA 2011 Coolers_RG4220
Outline Dimension : 104 x 70 x 67 mm
Heat Sink : Stamped C1100, 102 x 68 x 63.5 mm
Fan : 61 x 61 x 28 mm, Two Ball Bearing, 7000 RPM, Noise Level : 47.5 dB(A)
Connector Type : 2510-4P
Thermal Resistance : 0.222 ?/W
Weight : 660 g
Socket R LGA 2011 Coolers_RG4220-P
Outline Dimension : 90 x 90 x 64 mm
Heat Sink : Forged AL6063 fins with C1100 Base
Thermal Resistance : 0.17 ?/W @ 800LFM
Weight : 587 g