Now You Can Store mobilCASE Enclosures In A Holder
Featured Product from Rolec Enclosures Inc.
ROLEC has added a new vertical holding bracket to the range of accessories available for its mobilCASE aluminum electronic enclosures. The new holder can be fitted to walls or machines. It is molded from black polyamide as standard.
ROLEC mobilCASE was designed primarily for handheld electronics (IP 65 sealing) – instruments and controllers – but it can also be used for desktop and wall mounted applications (IP 54 sealing). Two versions are available – a one-part closed profile for rapid insertion of PCBs or a two-part open profile for easy installation of components. Each case body is recessed on both sides to accommodate a membrane keypad or product label.
ROLEC mobilCASE is available in three standard widths (3.15”, 3.93”, 5.12”) in six sizes ranging from 4.72” x 4.64” x 3.15” to 9.44” x 6.61” x 5.12”. Each case is manufactured from extruded aluminum (silver metallic powder coating) with diecast zinc alloy end covers (black powder coating). Two types of end cover are available.
Accessories include the new vertical holding bracket, battery holders (x2 or x4 AA cells), end covers, shoulder strap, desktop tilt stands, hinged brackets, an adaptor for fitting two enclosures together and a cable gland (M16).
ROLEC mobilCASE is easily customizable because its extruded construction means customers can specify it in their preferred length. Customization services include CNC machining, custom colors, anodizing, printing, engraving/laser engraving, RFI/EMI shielding, membrane keypads and a full assembly services.