Miniature 3-Position Rotary Actuator
Featured Product from Rotomation, Inc.
Applications include:
- Sorting
- Diverters
- Parts positioning or re-orienting
Options available to tailor the A032 to your application include:
- Micrometer thread rotation adjuster
- Magnetic sensors
- Various shafts
- Port locations
Or order the unit with a vacuum feed through the shaft with a fixed port on the rear. Optional NPT or other features can be added to the shaft for attaching a vacuum cup for picking up and rotating parts.
There is a lot of flexibility in the spacing and orientation of the three positions; the mid position does not have to be half way, and the outer positions can be clocked anywhere to suit, with a maximum of 190 degrees of total rotation.
The shaft also accepts our Shaft Mounting Adapter to make it easy to attach a variety of loads.
More Featured Products