SIGLENT's New 7.5 GHz Vector Network Analyzer

Featured Product from Siglent Technologies NA, Inc.

More Info Email Supplier Request a Quote

The SVA1000X line of spectrum analyzers include all-digital IF technology, 10.1 inch (1024 x 600) multi-touch screen, plus mouse and keyboard support. Key specificications include:

-156 dBm/Hz Displayed Average Noise Level

-99 dBc/Hz @10 kHz Offset Phase Noise (1 GHz, Typ.)

Level Measurement Uncertainty < 1.2 dB

1 Hz Mininum Resolution Bandwith (RBW)

The SIGLENT SVA1000X Series Spectrum & Vector Network Analyzers are powerful and flexible tools for RF signal and network analysis. Applications include broadcast montoring/evaluation, site surveying, S-parameter measurement, cable and antenna testing, analog/digital modulation analysis, EMI pre-compliance test, research and development, education, production and maintenance.