2 Channel High Speed TTL to Fiber Optic Receivers
Featured Product from S.I. Tech, Inc.
TRANSMISSION LINE INTERFACE
Operating distance is dependent upon optical fiber core diameter and the cable's optical attenuation. The table below indicates three cables that may be used at any data rate. These cables are available in connectorized assemblies to meet the exact configuration of your application.
S.I.Tech offers complete links including fiber optic cable, connectors, cable assemblies, and Bit-Drivers.
Model 2821 consist of 2 850nm or 1310nm Receivers or 850nm and 1310 receiver.
Model 2821 - 2 Channel High Speed TTL to Fiber Optic Receivers - Learn More
More Featured Products