RS-232/422/485 to Fiber Optic Media Converter
Featured Product from S.I. Tech, Inc.
S.I. Tech has developed a new Fiber Optic Bit-Driver®, Model #2563, which supports RS-232/422/485 in one media converter. Model #2563 is available with various options and features such as:
- Multimode or Single mode Fiber
- Full Duplex RS232 and RS422
- Half Duplex RS485, rotary switch sets bit rate
- Data rate up to 115 Kbps
- Status Indicators
Additional information can also be found at
http://www.sitech-bi
S.I. Tech is a fiber optic systems company marketing products worldwide under Bit-Driver® and Fiber Cluster® trademarks. For additional information call Toll Free 866-SITECH-1, Phone 630-761-3640, or Fax 630-761-3644.
More Featured Products