Thermalbond Structural Glazing Spacer Tape
Featured Product from Saint-Gobain Tape Solutions
Saint-Gobain is a world leading producer of engineered, high performing polymer products serving virtually every major industry across globe. The Thermalbond brand spacer tape is one of these and has been used for over 35 years in hundreds of buildings. It is the brand used by the leading Façade companies. It unique open cell construction insures adequate moisture gets to the one part structural silicone for rapid and full curing. If 2 part silicone is used the open cell tape construction insures all VOC are released from the system to maintain the long term integrity of the system. This is why Thermalbond spacer tapes have been trusted by architects and specifiers in hundreds of curtain wall application around the globe.
Provided in roll configurations, Thermalbond is available in thickness of 3.2 – 9.5mm (1/8” – 3/8”) and widths cut to order from 6mm (1/4” up to full log widths of 1400mm (56”). This series is available in both black and grey color.