ATmega328P is a lowpowerCMOS 8bit microcontrollers
Featured Product from Shenzhen Shengyu Electronics Technology Limited
High-Performance AVR® 8-Bit Microcontroller Family:
- Advanced RISC Architecture with 131 Powerful Instructions
- Most Instructions Execute in a Single Clock Cycle
- 32 x 8 General Purpose Working Registers
- Fully Static Operation
- Up to 20 MIPS Throughput at 20MHz
- On-Chip 2-Cycle Multiplier
High-Endurance Non-Volatile Memory Segments:
- 4/8/16/32KBytes of In-System Self-Programmable Flash Program Memory
- 256/512/512/1KBytes EEPROM
- 512/1K/1K/2KBytes Internal SRAM
- Write/Erase Cycles: 10,000 Flash/100,000 EEPROM
- Data Retention: 20 years at 85°C/100 years at 25°C(1)
- Optional Boot Code Section with Independent Lock Bits
- In-System Programming by On-Chip Boot Program
- True Read-While-Write Operation
- Programming Lock for Software Security
QTouch® Library Support:
- Capacitive Touch Buttons, Sliders, and Wheels
- QTouch and QMatrix™ Acquisition
- Up to 64 Sense Channels
Peripheral Features:
- Two 8-bit Timer/Counters with Separate Prescaler and Compare Mode
- One 16-bit Timer/Counter with Separate Prescaler, Compare Mode, and Capture Mode
- Real-Time Counter with Separate Oscillator
- Six PWM Channels
- 8-channel 10-bit ADC in TQFP and VQFN Package
- 6-channel 10-bit ADC in SPDIP Package
- Programmable Serial USART
- Master/Slave SPI Serial Interface
- Byte-Oriented 2-Wire Serial Interface (Philips I2C Compatible)
- Programmable Watchdog Timer with Separate On-Chip Oscillator
- On-Chip Analog Comparator
- Interrupt and Wake-Up on Pin Change
Special Microcontroller Features:
- Power-On Reset and Programmable Brown-Out Detection
- Internal Calibrated Oscillator
- External and Internal Interrupt Sources
- Six Sleep Modes: Idle, ADC Noise Reduction, Power-Save, Power-Down, Standby, and Extended Standby
I/O and Packages:
- 23 Programmable I/O Lines
- 28-pin SPDIP, 32-lead TQFP, 28-pad VQFN, and 32-pad VQFN
- Operating Voltage: 1.8 - 5.5V
- Temperature Range: -40°C to 85°C
- Speed Grade: 0 - 4MHz @ 1.8 - 5.5V, 0 - 10MHz @ 2.7 - 5.5V, 0 - 20MHz @ 4.5 - 5.5V
- Power Consumption at 1MHz, 1.8V, 25°C
- Active Mode: 0.2mA
- Power-Down Mode: 0.1µA
- Power-Save Mode: 0.75µA (Including 32kHz RTC)
More Featured Products