ELECTRONIC MICROMANOMETER ADM-850L
Featured Product from Shortridge Instruments, Inc.
AirData Multimeter ADM-850L
ELECTRONIC MICROMANOMETER
The ADM-850L Multimeter offers the unequaled accuracy and flexibility of the Shortridge Instruments AirData Multimeters, in a simplified model, and at a reduced cost.
ECONOMICAL PRECISION Multimeter
- STATIC PRESSURE MEASUREMENT
- AUTOMATIC ZERO AND RANGE SELECTION
- ACCURATE TEMPERATURE READINGS
- FAST, ACCURATE DUCT VELOCITY TRAVERSES
- 25 TO 2500 CFM RANGE
- AIR DENSITY CORRECTED FLOW and VELOCITY
This meter may be ordered as part of the ADM-850L Multimeter Kit, complete with accessories for measuring air velocity, pressure, and temperature, or as part of the CFM-850L FlowHood kit.
Shortridge Instruments, Inc. developed the analog FlowHood in 1974, and invented the line of unique electronic digital readout AirData Multimeters in 1984, providing direct readout of air flow, velocity, pressure and temperature. The rugged, reliable field instrument automatically zeroes and automatically corrects for the density effects of barometric pressure and temperature. Readings in English or metric units. All calibrations certified NIST traceable. Calibration program maintained in compliance with ANSI/NCSL Z540-1, ISO 17025 and MIL-STD 45662A.