Versatile Electronic Pressure Gage
Featured Product from Shortridge Instruments, Inc.
THREE READINGS IN ONE
The versatile electronic HydroData Multimeter combines the functions and ranges of several gages into a single broad range meter.
This meter functions as a compound pressure gage, simultaneously measuring the high side and low side gage pressures along with the differential pressure, and displays each of the readings in sequence.
Any reading may be alternately displayed in English or metric units and may be directly converted to other units immediately following display of the reading. Any mix of readings or units can be stored for later recall.
HydroData Multimeter - Electronic Pressure Gage
The HDM-250 HydroData Multimeter is designed for efficient, accurate pressure and temperature measurements of nonpotable water.
The HDM-250 kit supplies key accessories for water pressure measurement, including a Valve Network Panel, hoses and a variety of brass fittings.
Shortridge Instruments, Inc. developed the analog FlowHood in 1974, and invented the line of unique electronic digital readout AirData Multimeters in 1984, providing direct readout of air flow, velocity, pressure and temperature. The rugged, reliable field instrument automatically zeroes and automatically corrects for the density effects of barometric pressure and temperature. Readings in English or metric units. All calibrations certified NIST traceable. Calibration program maintained in compliance with ANSI/NCSL Z540-1, ISO 17025 and MIL-STD 45662A.