SI-HCS heavy duty 3-phase power unit
Featured Product from Solcon Solutions LLC
SI-HCS Heat Control System
Low Voltage
For the control of voltage applied to inductive and resistive heating elements
Rated operational current
8 to 1,500 A
Rated Supply Voltage
115V – 230V
Advanced Features
- Range: 8-1500A, 230-1200V, 50/60Hz
- Zero crossing & phase control (field programmable)
- Comprehensive protection package
- Communication: Modbus
- Line and Inside delta connection
- Synchronized mode (up to 10 units)
Options
- 3M – Modbus
- 5 – Analog Output
- 8 – Conformal coating
- D – Remote Mounted Display
- Sync – Synchronization mode
- P – Potentiometer control
Solcon Solutions
Solcon USA is now Solcon Solutions! Solcon has been manufacturing solid state soft starters for over 40 years and is recognized throughout the world for their highly engineered solid state controls, protection products and world class service. Solcon Solutions delivers this same high level of product, service and support to the North American market. Contact Solcon Solution's industry experts for technical and sales assistance or call us to get the name of your local representative. Service and support is also available from Solcon partners located in more than 75 countries around the world.
Solcon offers a broad range of solid state soft start solutions from 115V to 15KV, up to 3000A.