Macromatic PMP-X Series Three-Phase Monitor Relays
Featured Product from Switches Unlimited
Switches Unlimited has announced the release of the new Macromatic PMP-X Series Three-Phase Monitor Relays. This new series of Macromatic relays are designed to provide cost-effective protection against premature failures caused by phase reversal, phase loss, undervoltage, overvoltage and phase unbalance in three-phase systems. Besides being used for signaling separate PLC, SCADA or alarm circuits, the second contact on these new models can help control secondary loads.
Macromatic’s newest three-phase monitor relay features true RMS voltage measurements for improved protection regardless of load type or wave shape. The full status LED retains any fault indications and continues monitoring all the voltages, even with a phase loss.
This new series controls more loads with wider voltage ranges, higher current range and with a wider variety of ratings. The series also offers a complete range of line-to-line voltages up to 600V and are all offered in an industry standard 8-pin plug-in. These three-phase monitor relays are available with plug-in or Din-rail enclosures. The relays are compatible with most Wye or Delta systems with no connection to neutral required. The PMP Series, with plug-in enclosures, use standard 8-pin octal sockets. They also have a wide universal voltage range for use in more global applications.
When the proper 3-phase line voltage is applied to the unit and the phase sequence (rotation) is correct, the relay is energized after the Restart Delay is completed and any one of five fault conditions will de-energize the relay after a delay. As standard, re-energization will be automatic following the correction of the initial fault condition.
Features & Benefits:
- Additional SPNO contact to signal PLC, SCAD, or other system
- Protects against phase loss, phase reversal, phase unbalance, undervoltage, overvoltage & rapid cycling
- True RMS voltage measurement ensures accurate sensing across more applications
- Retains fault indication and continues monitoring all voltages even with a lost phase
- Ultimate three-phase protection with a variety of user-selectable and adjustable settings
- Full fault indication on top of unit for easy troubleshooting
Applications:
- Motor Protection
- Pump Control
- HVAC Systems
- Generator Protection
- Power Distribution Systems
- Industrial Machinery
As a franchise distributor, Switches Unlimited supplies the full line of Macromatic Relays including Liquid Level Control Relays, Seal Leakage Relays, Current Sensing Relays and Reset Timers.
About Switches Unlimited
Switches Unlimited (https://www.switchesunlimited.com) of Long Island City, New York, is a franchised distributor of electronic components with an inventory of electromechanical and automation controls used in industrial, medical, commercial and aerospace/defense and other applications. Switches Unlimited specializes in switches, relays, timers, photoelectrics, proximity and programmable controllers.