TechInsights Teardown: Magic Leap 2 AR headset
Service Detail from TechInsights Inc.
Mixed reality headsets have come a long way since the beginning of the market many years ago.
Now, they are used for many markets beyond just entertainment. Take Magic Leap’s Magic Leap 2 augmented reality headset, which can be targeted for the consumer market but also can be used for other sectors like healthcare and industrial.
The Magic Leap 2 is powered by a Zen 2 CPU from AMD which is a quad-core processor as well as 8 GB mobile SDRAM memory from Samsung.
The following is a partial deep dive into the AR headset from TechInsights.
SummaryLCOS w dimmer glassCompute pack: 16 GB mobile SDRAMController: 1 GB mobile SDRAM1.4 MP CMOS12.6 MP BSI CMOS
Price: $3,299
Released: September 2022
Availability: Worldwide
Target market: Consumer/industrial
Main board
The main board of Magic Leap’s Magic Leap 2 AR headset houses the major components needed for the device to function. It includes the main processor which is a quad-core Zen 2 CPU from AMD and 8 GB mobile LPDDR5 SDRAM from Samsung. Other electronic components include:
Texas Instruments’ 6 A synchronous step-down converter, 1-phase step-down converter and power monitorWinbond’s serial flash memoryRenesas’ programmable mixed-signal arrayAnalog Devices’ power management ICOnsemi’s SPDT analog switch, LDO regulators, dual buffer, multiple function gateMonolithic Power Systems’ 35 A intelli-phase solutionTDK-InvenSense’s 6-axis MEMS gyroscope and accelerometerST Microelectronics’ ARM Crotex-M4 32-bit MCU FPU
(Learn more about power management ICs on Globalspec.com)
Headset sensor board
The headset sensor board is a small, printed circuit board that is used to identify movement inside the Magic Leap 2 AR headset. The electronic components on the board are TDK-InvenSense 6-axis MEMS gyroscope and accelerometer and AKM Semiconductor’s Hall effect sensor.
(Learn more about MEMS devices on Globalspec.com)
Headset main flex board
There are two main flex boards of the Magic Leap 2 AR headset used to control the left and right side of the headset’s features. The electronic components on the board include:
NXP Semiconductors’ SPDT analog switchMicrel’s white LED driverTexas Instruments’ LED driver and power management ICAnalog Devices’ buck-boost DC-DC converter
(Learn more about LED chips on Globalspec.com)
Major components
$268.44 — 120 Hz left dimmer subsystem (Qty: 1)
$268.44 — 120 Hz left dimmer subsystem (Qty: 1)
$136.53 — Quad-core Zen 2 CPU w/ RDNA 2 GPU — AMD (Qty: 1)
$38.83 — Left display subsystem — Omnivision (Qty: 1)
$38.83 — Left display subsystem — Omnivision (Qty: 1)
$31.91 — Optic fibers with wires (Qty: 1)
$31.52 — 8 GB mobile LPDDR5 SDRAM — Samsung (Qty: 2)
$19.26 — 256 GB 3D TLC NAND flash memory — Micron (Qty: 1)
$16.33 — Neural network processor — Magic Leap (Qty: 1)
$16.26 — Neural network processor — Magic Leap (Qty: 1)