Simplify Load Cell Integration
Featured Product from Transducer Techniques, LLC
Welcome to the future of load cell technology with our Plug & Play Smart Load Cells compliant to the IEEE 1451.4 Standard. Every Smart Load Cell boasts a TEDS (Transducer Electronic Data Sheet) stored on an EEPROM chip, standardizing data like sensor type, interface, sensitivity, bridge type, excitation, and more. Say goodbye to manual configuration! The Smart Load Cell identifies and describes itself to the network or meter, simplifying automatic system setup. Benefit from true Plug & Play operation: no programming or calibration required when interchanging any TEDS Load Cell.
Transducer Techniques offers four leading-edge Plug & Play instruments:
- DPM-3 Smart Digital Panel Mount Load Cell Meter
- SSI Smart Hand Held Indicator with Data Logging
- SST-HV Smart Load Cell Transmitter (High Voltage 95-240 Vac)
- SST-LV Smart Load Cell Transmitter (Low Voltage 12-30 Vac or 10-48 Vdc)
Harness the power of simplicity and efficiency with our Plug & Play Smart Load Cells. Start saving time today!