Tsubaki Pin Gear Drive Unit
Featured Product from U.S. Tsubaki Power Transmission, LLC
Tsubaki Pin Gear Drive Units (PDU) are a new type of transmission unit to replace gears and racks. Consisting of a pin wheel and rack, and a gear with a unique tooth profile, Pin Gear Drive Units offer limitless design possibilities for rotating and linear drives.
Tsubaki Pin Gear Drive Units use a segmented system for easy installation, while rough mounting precision is allowed. The pin gears are designed as modules with some leeway. The right balance between pin wheels and racks allow them to generate large transmission torque.
Furthermore the system can be used on large equipment. By simply increasing the number of wheel segments you can enable use on large equipment drives. Large size Pin Gear Drive Units are perfect for steel industry applications. They outperform large gears in terms of cost and tangential force.
Tsubaki Pin Gear Drive Units are also available in a complete line-up of stainless steel series (S Series) that can be used in corrosive environments, such as in contact with water, acids, or alkalis.