U.S. Tsubaki New Product: Torque Limiter Sprockets
Featured Product from U.S. Tsubaki Power Transmission, LLC
U.S. TSUBAKI LAUNCHES THE NEW PRE-ASSEMBLED
TORQUE LIMITER SPROCKETS
Wheeling, IL – U.S. Tsubaki Power Transmission, LLC is pleased to announce the launch of the Torque Limiter Sprocket - a complete assembly providing both the Torque Limiter and sprocket together as one unit. The all-new Torque Limiter Sprocket combines Tsubaki’s 100+ years of engineering and manufacturing excellence with high-quality Tsubaki Sprockets and Overload Protection devices to create a single device that provides a powerful and long-lasting torque limiting solution.
Up to now, the method for purchasing torque limiting devices required end-users to assemble the limiting device, springs, bushings and sprocket by themselves. Tsubaki has revolutionized the torque limiting device industry by offering all these components pre-assembled and bored-to-order in U.S. Tsubaki’s Wheeling, IL facility. End-users can now simply install the fully assembled unit to the shaft, set the torque limit, and move forward with operation.
Tsubaki Torque Limiter Sprockets are designed to improve both the customer ordering process and installation experience over the existing line of Tsubaki Torque Limiters. As a solutions provider, Tsubaki continually strives to offer products which will improve customer experience.
Tsubaki offers a wide selection of both mechanical and electrical overload protection devices designed to fit the needs of any application. For more information on Tsubaki Overload Protection Devices, or to request a catalog, please visit www.ustsubaki.com or call 800-323-7790.
To learn more about Tsubaki’s new Torque Limiter Sprockets, please download the product brochure at: https://www.ustsubaki.com/pdf/tsubaki-torque-limiter-sprockets-brochure-large.pdf