SGRB Series of DC-DC Converter
Featured Product from VPT, Inc.
The SGRB Series of space qualified DC-DC converters (SGRB10028S, SGRB10012S, SGRB10016HCS, and SGRB10020S) is specifically designed for the harsh radiation environment of space applications. Using advanced EPC Space GaN technology, the SGRB is radiation tolerant and achieves very high efficiency. A fixed-frequency reduced voltage switching topology results in very low input and output noise, making it suitable for use in telecommunication systems. VPT’s history of proven space flight heritage ensures long term performance and reliability.
Features:
- High Efficiency up to 95% using GaN technology
- Integrated EMI filter
- 120 V, 10 msec transient
- 80 V, 10 msec transient
- Over Voltage protection
- Output Current limit protection
- Output Short circuit protection
- 28V Command on
- 28V Command off
- Input Current telemetry
- Parallel up to 5 units with current share
Space-Level Characterizations:
- Guaranteed TID performance to 100 krad(Si) including ELDRS
- SEE performance to 85 MeV/mg/cm2. Transients are fully characterized for cross section and magnitude
Compliances and Certifications:
- Manufactured in a facility certified to ISO9001, J-STD-001 and IPC-A-610
- Designed in line with MIL-HDBK-1547
- Screening up to level T available
VPT, Inc., part of the HEICO Electronic Technologies Group, is a global provider of innovative DC-DC power converters, EMI filters, and custom engineering services for avionics, military, space, and industrial applications. Every day, organizations like NASA, ESA, Lockheed Martin, Boeing, BAE Systems, Thales and many more depend on high-reliability solutions from VPT to power critical systems. For more information about VPT, please visit www.vptpower.com.