Conveying, Drying, and Cooling with Air Amplifiers
Featured Product from Vortec
Air Flow Amplifiers deliver a large airflow for conveying, drying, cooling, or ventilation which is the making for a perfect fume extraction system. These high flow, bladeless blowers have no moving parts so they are inherently safe. They amplify compressed air volumes by 12 – 20 fold in ducted applications. They are especially useful for removing metal chips and scrap, ventilating fumes or smoke, and conveying small parts, pellets, powders and dust.
As a vacuum or blow-off device, air amplifiers are more compact and less expensive than variable-speed blowers and fans, provide instant on/off performance, and operate at low noise levels to meet OSHA requirements. Air Flow Amplifiers are easily mounted and can be used in both ducted and unducted applications. They are available in several sizes, both aluminum and stainless steel and deliver flow rates from 32 to 2300 SCFM (900 to 65,000 SLPM).
- Increase production rates by extracting fumes & removing smoke, dust and debris
- Improve quality through better weigh sorting of under-filled or underweight capsules and parts
- Reduce compressed air usage vs open nozzles
- Lower cost as compared to fans or blowers
- Application mobility, compared to large fans and blowers
- Improved safety and eliminate shock hazards, with no moving parts, electricity or motors
- Amplify compressed air volumes by 12 – 20 fold in ducted applications
- Adjustable airflow and output
- Quiet – meets OSHA noise requirements
- Easily mounted, ducted and moved
- No electrical connections required at target
- Instant on/off performance
- Easily adapts for smoke and fume control, vacuum or blow off
- Available in stainless steel and aluminum