Pre-Heat Parts and Processes with Hot Air Gun
Featured Product from Vortec
Hot Air Guns are used where milder heat is needed as compared to an electric heat gun. It is ideal for pre-heating of parts, processes and solutions, with an output flow rate of 2-8 scfm; and is also widely used for softening adhesives, rubber and vinyl, and accelerating drying. The hot air gun requires no electricity at the target, and uses only filtered compressed air to generate fully adjustable temperatures up to 200 deg F.
Benefits:
- Softer heat than electric heat guns to prevent scorching
- No spark hazard at the target
- Instant on / instant off
- Pre-heating of parts, processes and solutions
- Softening adhesives, rubber and vinyl
- Accelerate drying
Features:
- Hot air flows up to 200°F (93°C)
- No electricity used at the target
- Portable magnetic base
- Exceptionally reliable—no moving parts
- No EMI / RFI interference
- Meets OSHA noise and pressure specifications
More Featured Products