Announcements
Live on WEDNESDAY, APRIL 24, 2024 | 2:00PM ET
This webinar will advise vibration practitioners on determining the ideal location and mounting method of vibration sensors for a variety of machines and monitoring applications. Specific guidance is given for permanent accelerometer installations, route-based data collection, high-frequency vibrations, low-clearance locations, and elect...
The LVEP050-TO5 is a high-performance piezoelectric accelerometer designed for ultra-low power consumption and easy integration into wireless vibration sensors and other battery-powered applications. The high performance sensing element match the capabilities of a traditional industrial accelerometer.
(read more)The Condition Monitoring ultrasound kit makes it easy to detect bearing under- and over-lubrication and developing faults or damage. Ultrasound detection complements traditional vibration monitoring and enhances condition-based maintenance and lubrication programs.
(read more)H23 series hydrophones are small, versatile, self-amplified, and shielded for a variety of underwater acoustic measurements for Test & Measurement and military applications. H23 hydrophones provide a flat response and are omnidirectional over a wide range of frequencies and orientations.
(read more)The ultrasound receiver detects and converts airborne ultrasonic (>20 kHz) noise produced by air leaks and electrical discharge down to an audible range to hear. Changes in the amplitude and characteristics of the ultrasound easily pinpoints leaks of any type of gas. Electrical issues are exposed from a safe distance, without removing panels or approaching power lines.
(read more)SM Series integral-cable, side-mount accelerometers are a budget friendly line that is easy to install in hard-to-reach spaces. The mounting base pivots for installation in any orientation - turn the sensor 360° and tighten the base when the ideal orientation is achieved for minimal cable strain. For condition monitoring in tight-clearance locations, harsh environments, or submerged...
(read more)Selecting the right accelerometer cable assembly for a sensor is highly dependent on the environment in which the sensor will operate. Wilcoxon offers custom and off-the-shelf cable assemblies to ensure data reliability in every application and environment.
(read more)Wilcoxon Sensing Technologies® offers thousands of products for a variety of vibration monitoring applications. Our technical services department is available to perform simple to complex modifications to existing products. With our extensive expertise and technical advice, we provide complete monitoring solutions, from rapid prototypes to manufacturing and delivery.
(read more)Whether it's a custom product for a specific application, a minor modification to existing products, new materials or design technology, we bring 60 years of innovation, advanced research and technology development expertise with a vibration focus.
(read more)Whether it's a custom product for a specific application, a minor modification to existing products, new materials or design technology, we bring 60 years of innovation, advanced research and technology development expertise with a vibration focus.
(read more)Wilcoxon Sensing Technologies® offers thousands of products for a variety of vibration monitoring applications. Our technical services department is available to perform simple to complex modifications to existing products. With our extensive expertise and technical advice, we provide complete monitoring solutions, from rapid prototypes to manufacturing and delivery.
(read more)All Wilcoxon sensors are fully calibrated before they leave our factory. Our sensors are extremely stable, high quality devices that typically do not require additional calibration over the life of the product. However, we understand that under certain conditions, occasional re-calibration might be desirable.
(read more)