Diacs, Sidacs - K1050G -- 1050174-K1050G
Featured Product from Win Source Electronics
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1050174-K1050G
Packaging: Bulk
Current - Hold (Ih) (Max): 150mA
Voltage - Breakover: 95 to 113V
Current - Peak Output: 1A
Current - Breakover: 10μA
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: DO-15
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Specifications
Manufacturer:Littelfuse, Inc.
Manufacturer Part Number:K1050G
Product Category:Sidacs
VBO:95 to 113 volts
IBO:10 µA
IH:150 mA
Operating Temperature:-40 to 125 C (-40 to 257 F)
Package Type:DO-15
More Featured Products