Texas Instruments BQ4013YMA-120 NVSRAM (1Mb) 32
Featured Product from Win Source Electronics
Discover the Texas Instruments BQ4013YMA-120, a robust NVSRAM with a memory size of 1Mb (128K x 8) designed for secure and non-volatile data storage. This 32-DIP Module operates within an extended temperature range of 0°C to 70°C, making it suitable for diverse applications. Although marked as Obsolete (EOL), its performance and capabilities continue to meet various industrial needs.
Key Features:
- Non-Volatile Memory: Retains data without power, ensuring reliability.
- 120ns Access Time: Swift data retrieval for enhanced operational efficiency.
- Wide Operating Voltage Range: Operates seamlessly between 4.5V to 5.5V.
- Parallel Memory Interface: Facilitates efficient data transfer.
Applications: Ideal for applications requiring reliable and secure non-volatile memory, such as:
- Industrial Control Systems
- Embedded Systems
- Automotive Electronics
- Data Logging Solutions
Additional Information:
- Package Type: 32-DIP Module (0.61", 15.49mm)
- Technology: NVSRAM (Non-Volatile SRAM)
- EOL Status: Obsolete (End of Life)
- Country of Origin: Taiwan
- Popularity: Medium
- Supply and Demand: Limited
- Fake Threat: 32%
Attention Buyers: While marked as obsolete, the Texas Instruments BQ4013YMA-120 remains a reliable choice for applications requiring non-volatile memory. Limited supply and medium popularity make it a sought-after component in the market. Act now to secure this proven NVSRAM for your project needs.
Disclaimer: Please note that the estimated EOL date has been reached, and this product may be subject to availability constraints. Verify alternative part cross-references for potential replacements, including DS1245Y-EMC, DS1245AB-100-IND, M48Z128-85PM1, and DS1245AB-100-IND+.