Texas Instruments UC385T-2 Voltage Regulator
Featured Product from Win Source Electronics
- Part Number: 1022910-UC385T-2
- Category: Integrated Circuits (ICs)
- Package: Tube
- Standard Package: 50
- Output Current: 5A
- Number of Regulators: 1
- Output Type: Fixed
- Output Configuration: Positive
- Input Voltage (Max): 7.5V
- Output Voltage (Min/Fixed): 2.1V
- Mounting Type: Through Hole
- Package / Case: TO-220-5
- Temperature Range - Operating: 0°C to 100°C
- Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Key Information:
- Manufacturer: Texas Instruments
- Regulator Type: Standard
- Output Polarity: Positive
- Special Features: Reverse Voltage Protection
- Dropout Voltage: 2.1 volts
Additional Details:
- ECCN: EAR99
- Fake Threat In the Open Market: 47%
- MSL Level: Not Applicable
- REACH Status: REACH Unaffected
- HTSUS: 8542.39.0001
Other Names:
- 296-2810-5
- TEXTISUC385T-2
- -UC385T-2-NDR
- -UC385T-2G3-NDR
- 296-2810-5-NDR
- -296-2810-5
- UC385T-2G3-ND
- UC385T-2G3
- 2156-UC385T-2-TI
- -296-2810-5-ND
The Texas Instruments UC385T-2 is a linear voltage regulator with a 5A output. It features reverse voltage protection and operates in a temperature range from 0°C to 100°C. Ideal for various applications requiring stable voltage output.
More Featured Products