Patient Monitoring Lithium-Ion SMBUS Battery 10.8V
Featured Product from Zhuhai Jinwo Electronic Technology Co., Ltd.
Patient Monitoring Lithium-Ion SMBUS Battery 10.8V 6600MAH 7800MAH
- Battery type: rechargeable lithium-ion battery
- Nominal voltage: 10.8V
- Capacity: 6600mAh 71.28WH
- Charging voltage: 12.6V
- Cell: 18650 Sanyo Samsung, LG, Panasonic
- Certificate: UN38.3 MSDS IEC62133 CE , CB
JINWO smart Li-ion batteries can be customized to meet unique specifications.
Custom label, custom firmware and some performance options are available.
∗ Application field: Medical, Tablet PC, Medical Devices, Industrial , Notebooks and etc
∗ Complies with global battery safety standards
∗ Intelligent batteries with multiple protection functions that comply with SMBus specifications
∗ With charging status indicator LED light
Advanced high energy density lithium batteries
Comprehensive safety protection functions, including:
- CUV (battery undervoltage)
- COV (battery overvoltage)
- OTC (charging over temperature): prevent overheating during charging
- OTD (discharge overtemperature): Prevent overheating during discharge
- Equipped with ESD protection up to 8KV
- SHA-1 password system to prevent plagiarism
- Cycle life: 80% of initial capacity after 800 cycles
Any specification of battery can be customized and developed, please contact us for more details!
More Featured Products