Altech Photovoltaic Fuses support overcurrent and overvoltage protection for photovoltaic and other renewable energy systems. Read more...
More Product Announcements from Altech Corp.The Vicfuse VTF Series is a fast-acting, current-limiting Class T fuse designed for high fault current protection in power distribution systems. Rated up to 1200A with interrupting capacity up to 200kA AC, the VTF provides compact, high-performance circuit protection for load centers, switchboards, panelboards, and feeder circuits. Read more...
More Product Announcements from VICFUSEThe VCF Class CC Fast-Acting Fuse from VICFUSE delivers high interrupting capacity and fast current-limiting protection for industrial control systems, branch circuits, power supplies, and general-purpose electrical applications. Rated up to 600VAC/DC with interrupting capacity up to 200kA AC, the VCF series is engineered for reliable circuit protection in demanding industrial environmen... Read more...
More Product Announcements from VICFUSEVRA semiconductor protection fuses deliver high current capacity and fast short-circuit protection, designed to safeguard diodes and power semiconductors in compact, high-reliability systems. Read more...
More Product Announcements from VICFUSEThe VF451/VF453 Fast-Acting Ceramic Fuse series provides reliable overcurrent protection for industrial, automotive, telecommunications, and electronic circuit applications. Featuring compact size, high interrupting capability, and UL/CUL/CE certifications, these fast-acting fuses are designed for high-reliability circuit protection in demanding operating environments. Read more...
More Product Announcements from VICFUSEThe VJF Class J Fast-Acting Fuse series from VICFUSE delivers high-speed current-limiting protection for industrial power distribution, motor control, semiconductor protection, and branch circuit applications. Rated up to 600VAC/DC with interrupting capacity up to 200kA AC, the VJF series combines the low I²t performance of semiconductor fuses with the branch circuit protection. Read more...
More Product Announcements from VICFUSEThe Vicfuse VCTMP is a time-delay, current-limiting Class CC fuse specifically designed for motor and motor branch circuit protection. Rated up to 600VAC/DC with interrupting capacity up to 200kA AC, the VCTMP helps withstand temporary motor inrush currents while providing reliable overload and short-circuit protection. Read more...
More Product Announcements from VICFUSEThe Vicfuse PV1085 Solar PV Fuse is a high-performance 1500VDC PV fuse designed for reliable overcurrent protection in photovoltaic systems. Featuring a compact 10x85mm form factor, high interrupting capability, and compliance with UL248, IEC60269, and GB13539 standards, this 1500V PV fuse provides dependable protection for solar combiner boxes, PV strings, inverters, and energy storage... Read more...
More Product Announcements from VICFUSEVishay introduces Sfernice S2F and S3F thin film chip fuses with low resistance and reliable overload protection in 0402–1206 sizes. UL 248-14 compliant, 0.315 A to 7 A, <75 °C rise. Fast (S2F) or very fast (S3F) options tailor protection. Read more...
More Product Announcements from New Yorker Electronics Co., Inc.LC 10EV fuses come in six configurations. Each version of the cylindrical high-current fuse employs diffusion pill technology to provide time-delayed protection to high-voltage accessory circuits in EVs and hybrid passenger vehicles. Read more...
More Product Announcements from Waytek, Inc.