Amphenol Industrial Operations has enhanced its Amphe-PD series with two low profile, two-way power connectors that have the capacity to carry high current. The Amphe-PD Mini 5.7mm and Gen2 5.7mm Amphe-PD can be used to transfer power from a PSU/PDU to a CPU, GPU PCB board. Read more...
More Product Announcements from Amphenol Communications SolutionsEmpowering the Next Generation of Electricians at E-Z-Hook. We proudly partners with Independent Electrical Contractors (IEC) to elevate hands-on electrical training.
Our durable, precision test accessories include stacking pin plugs, fork spade and ring terminal adapters, long-handle probes, test leads, wire spools, and custom solutions. Read more...
More Product Announcements from E-Z-HOOK, a division of Tektest, Inc.Wire harnesses are essential in managing the complexity of electrical systems by bundling various cables and loose items into a single, organized unit. Read more...
More Product Announcements from ASAP Semiconductor LLCOur green alternative to PAD printing! Laser Marking is done in-house for a quick turnaround time. We can laser mark letters, numbers, and symbols. Contact us for more information. Read more...
More Product Announcements from BlockMaster Electronics, Inc.BlockMaster Electronic’s New Bus Bar Products Read more...
More Product Announcements from BlockMaster Electronics, Inc.BlockMaster’s HP Series tab style terminal blocks are suitable for todays requirements in appliances, HVAC equipment, panels and similar products where secondary power distribution is required. Also intended for low voltage control circuit interconnections.
Available with standard 0.250” Q.C. tabs or optional 0.187” Q.C. tabs. These blocks mount with a single fas... Read more...
More Product Announcements from BlockMaster Electronics, Inc.Pictured are two of many examples of terminal blocks perfect for heat pumps. Contact us to learn more or place an order. Read more...
More Product Announcements from BlockMaster Electronics, Inc.Power Distribution terminal blocks perfect pools and spas! Read more...
More Product Announcements from BlockMaster Electronics, Inc.BlockMaster Electronic’s Double Row Barrier Terminal Blocks are a valuable option for mounting on non-conductive surfaces. Available from 10A-75A, 250V-600V. 9.5mm, 11mm, 14mm and 17.45mm. Phillips/Slotted combo head screws, nickel plated. Value added services include adding 0.187″ or 0.250″ QCTerminals and jumpers. Read more...
More Product Announcements from BlockMaster Electronics, Inc.Keystone offers Easy-to-mount, multipurpose PCB screw type terminals,practical,