Guangdong Atmars Industry Co., Limited

Its high-sealing structural design with imported sealing components ensures long-term stable vacuum holding without obvious pressure leakage, perfectly simulating the actual low-pressure/vacuum working environment of products and guaranteeing the authenticity of test results. Read more...

More Product Announcements from Guangdong Atmars Industry Co., Limited
Unigraf

UCD-500 Gen2 is a DP 2.1 Link Layer CTS Test Tool. It supports testing DP Sinks and Sources with UHBR 20 Max Bit Rate Capability with both USB-C and DP connectors.

UCD-500 Gen2 supports:

  • Link Layer CTS
  • 10, 13.5 and 20 Gbp/s lane rates
  • Video modes up 8K@60Hz and 16K@60 Hz (with DSC)
  • HDCP 2.3 CTS for receivers transmitters and repeaters...
Read more...

More Product Announcements from Unigraf
Unigraf

UCD-422 Gen2: Industry-First Computer Vision Technology for HDMI Testing and Compliance

Unigraf UCD-422 Gen2 HDMI Generator and Analyzer is the industry’s first HDMI® compliance platform to incorporate computer vision, enabling automated testing with significantly improved accuracy, repeatability, and speed.

Powered by Unigraf Vision Intelligence

... Read more...

More Product Announcements from Unigraf
Unigraf

UTC-274 is a test automation tool for testing two USB-C products in production line and R&D environments. Read more...

More Product Announcements from Unigraf
Unigraf

Unigraf Vision Intelligence delivers pixel perfect accuracy and drastic reduction in test duration. Read more...

More Product Announcements from Unigraf
Radiant Vision Systems

The Near-Infrared (NIR) Intensity Lens system is an integrated camera/lens solution that measures the angular distribution and radiant intensity of 850 or 940nm near-infrared (NIR or near-IR) emitters like NIR lasers and LEDs. The NIR Intensity Lens system utilizes Fourier optics to capture a full angular distribution of light in a single measurement up to ±70 degrees. Read more...

More Product Announcements from Radiant Vision Systems
Radiant Vision Systems

CP Industries chose Radiant Vision Systems' HUD measurement platform to replace machine vision systems in its HUDSON windshield glass test system, leveraging standard HUD analyses built into Radiant cameras and software to optimize efficiency in terms of development time and complexity. Read more...

More Product Announcements from Radiant Vision Systems
AMETEK Programmable Power

The AMETEK VTI Instruments EMX-7000 SERIES PXIe Precision Programmable Resistor Ladder modules provide four independent channels of programmable resistors. The EMX-7004 is capable of delivering exceptional stability and accuracy for any resistance value between 1 Ω to 16,383 Ω and can be adjusted in 1 Ω increments through the software application programming interface (... Read more...

More Product Announcements from AMETEK Programmable Power
AMETEK Programmable Power

Built on the principle of delivering superior signal integrity, the EX1403A strain instrument from VTI Instruments offers unrivaled flexibility and seamlessly scales from small to large channel-count systems. Read more...

More Product Announcements from AMETEK Programmable Power