Solartron Metrology, the world leader in linear measurement innovation, introduces the Orbit® 3 based system for easy, low cost connections into PLCs and process control systems. The SI400 will connect to, and power, three additional sensors for a four channel reading. You can even combine gauging probes, Orbit® LT, and Orbit® LTH on the same stack of modules. Read more...
More Product Announcements from Ametek Solartron MetrologyFlexures are ideal for very high volume and high precision applications such as bearing component gauging. They are often the best solution for measuring moving material, such as roundness testing, with Orbit® 3 set to very high resolution and fast data transmission. Read more...
More Product Announcements from Ametek Solartron MetrologyFlexures are ideal for very high volume and high precision applications such as bearing component gauging. They are often the best solution for measuring moving material, such as roundness testing, with Orbit® 3 set to very high resolution and fast data transmission. Read more...
More Product Announcements from Ametek Solartron MetrologyThe Miniature Single Leaf Flexure is another variant of flexure based contact probes. The miniature single leaf flexure has a calibrated range of 0 – 500 microns and provides the means for alternative configurations of contact tip mounting. Read more...
More Product Announcements from Ametek Solartron Metrology