Unwanted condensation in/on electrical goods can have severe consequences. Metal parts, even stored in warehouses can corrode or suffer surface damage as a result of condensation. Inside an actuator enclosure it can damage critical components that impair product quality or productivity of the equipment, possibly leading to a breakdown. How can such a potential problem be solved? Read more...
More Product Announcements from Indelac Controls, Inc.Internal battery backup actuators are a type of failsafe electric actuator used in rotary applications. These actuators are relied upon in all industrial applications that require a valve or damper to move to a predetermined fail-safe position in the event of power failure, allowing for valve control in an emergency or other shut down situations. Read more...
More Product Announcements from Indelac Controls, Inc.Internal battery backup actuators are a type of failsafe electric actuator used in rotary applications. These actuators are relied upon in all industrial applications that require a valve or damper to move to a predetermined fail-safe position in the event of power failure, allowing for valve control in an emergency or other shut down situations. Read more...
More Product Announcements from Indelac Controls, Inc.Model ES2 is a light duty actuator designed for fail-safe applications Read more...
More Product Announcements from Indelac Controls, Inc.In order to make the best technical and economical choice, an engineer must know the factors that are most important for the selection of actuators for plant wide valve automation. Where the quality of a valve depends on the mechanical design, the metallurgy, and the machining, its performance in the control loop is often dictated by the actuator. Read more...
More Product Announcements from Indelac Controls, Inc.ICI's L Series rotary actuator delivers up to 3840 lb-in torque for quarter-turn valves and dampers. Built for harsh environments, it features hardened steel gears, NEMA 4 aluminum housing, thermal overload protection, and manual override. Read more...
More Product Announcements from Indelac Controls, Inc.Oriental Motor USA is excited to expand its DGII Series Hollow Rotary Actuators, now featuring AZ Series Hybrid Step-Servo Motors with absolute encoder technology. The new models offer greater installation flexibility and simplified wiring—while maintaining the high-precision, compact rotary motion the DGII Series is known for. Read more...
More Product Announcements from Oriental Motor USAThe heavy-duty sand-cast aluminum enclosure meets NEMA 4 specifications and has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating Read more...
More Product Announcements from Indelac Controls, Inc.Internal battery backup actuators are a type of failsafe electric actuator used in rotary applications. These actuators are relied upon in all industrial applications that require a valve or damper to move to a predetermined fail-safe position in the event of power failure, allowing for valve control in an emergency or other shut down situations. Read more...
More Product Announcements from Indelac Controls, Inc.Oriental Motor introduces the compact DH Series Hollow Rotary Actuator, featuring a hollow rotor in a 5-phase stepping motor for space-saving, precise motion control. Designed for easy integration, it pairs with versatile CVD Series drivers offering pulse, RS-485, and closed-loop options—ideal for factory automation, robotics, and medical applications. Read more...
More Product Announcements from Oriental Motor USA