UIY Inc.

Design Features
High RF performance, ultra-competitive price.
Military, space and commercial applications.
Custom design available upon request.
Support one year standard warranty Read more...

More Product Announcements from UIY Inc.
Werbel Microwave LLC

Werbel Microwave is seeking an experienced manufacturers' representative firm to cover the New England territory (CT, MA, ME, NH, RI, VT).
If your firm is the right fit, we'd love to connect. ��
Contact us
�� Reach out via DM or email us Read more...

More Product Announcements from Werbel Microwave LLC
Werbel Microwave LLC

�� IMS 2026 Giveaway Alert – Booth 16076! ��
Stop by our booth at IMS 2026 in Boston (June 7-12) and enter to win prizes! Read more...

More Product Announcements from Werbel Microwave LLC
5o.com

2.0~8.0GHz broadband RF directional coupler with low insertion loss, high directivity, stable performance for microwave signal monitoring and testing. Read more...

More Product Announcements from 5o.com
Werbel Microwave LLC

Precision attenuation where it matters most.
The WMC-0.5-2-6dB provides accurate signal sampling across 0.5–2 GHz, delivering dependable performance for monitoring, testing, and system calibration. Read more...

More Product Announcements from Werbel Microwave LLC
Werbel Microwave LLC

The Werbel Microwave WM2PD-ECO-1.5-20.5-S 2-Way
Power Divider covers 1.5 to 20.5 GHz and is designed for
engineers who need wideband performance in a compact, cost efficient package. Optimized for size, bandwidth, and
manufacturability, it is well suited for high-volume
applications, lab use, and general-purpose signal distribution
where extreme port... Read more...

More Product Announcements from Werbel Microwave LLC
Werbel Microwave LLC

Werbel Microwave is happy to anounce that we are moving into a new facility; 19A West Street, East Hanover NJ 07936

Please note that by the end of the Summer 2026 we will be fully moved out of 628 NJ-10 West, Suite 14 Whippany NJ 07981 Read more...

More Product Announcements from Werbel Microwave LLC
Werbel Microwave LLC

Werbel Microwave’s WADC-0727-40-XXX high power directional coupler delivers reliable signal monitoring across 690–2700 MHz, supporting LTE and wireless infrastructure with precision and consistency. Read more...

More Product Announcements from Werbel Microwave LLC
KRYTAR, Inc.

KRYTAR Model 107125-1535-10 is a compact, wideband directional coupler covering 7.125–15.35 GHz. It delivers 10 dB coupling with tight accuracy, low insertion loss, and strong directivity. Designed for mmWave, 5G, 6G, and test applications, it supports precise monitoring, signal mixing, and measurement in demanding RF systems. Read more...

More Product Announcements from KRYTAR, Inc.