The best epoxy for metal to metal,plastic,glass and concrete, a one part system consisting of an epoxy resin and a hardener. The resin and hardener are combined to create a durable, high-strength bond that dries in minutes and can be used for repairing, filling, and rebuilding all metal and concrete surfaces. Read more...
More Product Announcements from Shenzhen DeepMaterial Technologies Co., LtdAdhesive is a substance with viscosity that can connect two separate materials together. Adhesives have many applications. Read more...
More Product Announcements from Shenzhen DeepMaterial Technologies Co., LtdA new Extended Flange Body design of DeZURIK’s successful KUL Urethane Lined Knife Gate Valve is now available. The KUL-EF Extended Flange is a direct dimensional replacement to the long-body style slurry push-through valves, but with the distinct advantage of not discharging any material during cycling. Read more...
More Product Announcements from DeZURIK, Inc.DeZURIK offers a wide variety of valve styles to meet application requirements in water treatment, sewage treatment, water distribution, pulp and paper, oil and gas downstream, petrochemical, mining, power, hydropower dams, and other process industries. Convenient selection charts help users quickly find the best-performing and most economical valve styles for their application. Read more...
More Product Announcements from DeZURIK, Inc.INDIRECT ELECTRIC WATER BATH HEATER
Indirect Electric Water Bath Heaters use process coils submerged in a "bath" of water or glycol water mixtures. The process fluid flow through the process coils and is heated indirectly by the bath fluid. Indirectly heating the fluid provides safe and consistent heat and eliminates overheating. Read more...
More Product Announcements from Gaumer ProcessOne component epoxy adhesive is a type of adhesive that comes pre-mixed and does not require any additional mixing before application.
One component of epoxy adhesive is composed of an epoxy resin, a hardener, and various additives that improve its bonding strength, durability, and resistance to chemicals and heat. Read more...
More Product Announcements from Shenzhen DeepMaterial Technologies Co., LtdCyanoacrylate adhesive transparent one-component low viscosity adhesive. After curing, the adhesive layer is transparent and colorless, with a smooth appearance and rapid curing. It is called "instant drying super glue". Read more...
More Product Announcements from Shenzhen DeepMaterial Technologies Co., LtdThe EOC-20(100/180)SMD infrared radiation sources are pulsable thermal emitters with a near black-body emittance. They out-perform traditional IR sources with greater optical efficiency (less power in & more power out). The SMD packaged versions are ideal for portable applications. Read more...
More Product Announcements from Electro Optical Components, Inc.Discover precision CBN grinding wheels optimized for automotive transmission applications. Explore Xinlun Superabrasives' innovative solutions for gear shafts, teeth, bores, and more. Read more...
More Product Announcements from Kunshan Xinlun Superabrasives Co., Ltd.Precision-engineered