Introducing CONQUEROR Concrete Hose and Accessories
The Conqueror Line is a fully integrated system of hose, couplings and clamps; for both standard and heavy duty concrete pumping applications.
The line includes the well-known T740AA Series, with its heavy duty steel cord reinforcement, for highly demanding applications such as concrete boom pumps; as well as the recently... Read more...
More Product Announcements from Kuriyama of America, Inc.Polyurethane has properties of both plastic and rubber, making it ideal for applications such as air tools, oil-based product transfer, granular material transfer, oxygen and gas lines, fluid feeds, pneumatic control systems, and more. Read more...
More Product Announcements from NewAge IndustriesNylobrade® Push-On Braid Reinforced PVC Hose is specially designed for use with push-on style barbed fittings, eliminating the need for clamps. The hose features a blend of nitrile rubber and PVC reinforced with polyester, resulting in a lightweight, abrasion-resistant fluid and air transfer product. Read more...
More Product Announcements from NewAge IndustriesNewflex® PVC hose is spirally reinforced to handle both positive and negative pressure applications. Its advanced design allows the use of light-weight, corrosion-resistant PVC in place of bulkier and heavier ply-wrapped rubber hose. Read more...
More Product Announcements from NewAge IndustriesVardex® PVC hose is well suited for fluid or air transfer. Made of clear, chemical-resistant PVC and reinforced with spiral steel wire for durability, Vardex handles both pressure and full vacuum. Applications include air supply, water feeds and discharge, food and beverage supply, vacuum lines, coolant feeds, material handling, and chemical transfer... Read more...
More Product Announcements from NewAge IndustriesOROFLEX® AQUA - OFAQ Series Polyurethane Potable Water Discharge Hose by Kuriyama Read more...
More Product Announcements from Kuriyama of America, Inc.Tigerflex™ VAPORFLEX™ - VAPR™ Series Heavy Duty Reinforced Vapor Recovery Hose by Kuriyama Read more...
More Product Announcements from Kuriyama of America, Inc.OROFLEX® Oil - OFOIL Series Polyurethane Oil Transfer Hose by Kuriyama Read more...
More Product Announcements from Kuriyama of America, Inc.Bringing You 50 Years of Fire Hose and Nozzle Manufacturing and Innovation Read more...
More Product Announcements from Kuriyama of America, Inc.Grease Bandit™ GBAND Series Oil Resistant Grease Trap Hose by Kuriyama Read more...
More Product Announcements from Kuriyama of America, Inc.