Utilizing flow straightening vanes and a converging duct section, along with an integrated array of VAP velocity averaging pitots, the High Beta Flow Conditioner from Eastern Instruments accurately measures air flow in any duct work. The High Beta requires virtually no straight duct runs to measure flow accurately. Read more...
More Product Announcements from Eastern InstrumentsThe trend to improve efficiency in today's power plant environment drives the need for effective boiler trim controls which, in turn, requires accurate combustion air flow measurement. The High Beta® Engineered (HBE) flow conditioner is ideal for profiling even the most turbulent flows in ducts with virtually no straight duct runs. Read more...
More Product Announcements from Eastern InstrumentsEastern Instruments' CentriFlow® Low Density Meter is a specialized version of the original CentriFlow® Meter that is designed to measure very low density materials. Read more...
More Product Announcements from Eastern InstrumentsThe CentriFlow® Low Flow Meter is a specially designed solid-particle mass flow meter that can accurately measure bulk solids from pellets and granular materials to powders at extremely low flow rates. Read more...
More Product Announcements from Eastern InstrumentsThe QVT allows for precise and accurate air flow measurement of differential pressure down to 0.0009 in WC and allows for the measurement of up to 4 variables at once, including Differential Pressure, Absolute Pressure and Process Temperature. Read more...
More Product Announcements from Eastern InstrumentsCentripetal Force based flow meters are an extremely accurate alternative to Impact Flow Meters and can offer a great deal of savings for many applications in a variety of industries. Read more...
More Product Announcements from Eastern InstrumentsThe QVT Multivariable Transmitter from Eastern Instruments can accurately measure differential pressures down to 0.0009 in WC. Read more...
More Product Announcements from Eastern InstrumentsCentripetal Force based flow measurement versus Impact Flow Meters. Read more...
More Product Announcements from Eastern InstrumentsThe CentriFlow Meter from Eastern Instruments can accurately measure the mass flow of activated carbon contiinuously while in process. Read more...
More Product Announcements from Eastern InstrumentsThe QVT from Eastern Instruments is a multivariable DP transmitter, optimized for extremely accurate flow measurement at very low differential pressures. Read more...
More Product Announcements from Eastern Instruments