ArniCAM20 is a synchronized multi-camera solution that provides 360-degree field of view. This HDR camera solution with LFM comprises of four full HD camera module which is based on a 1/2.5" AR0233AT CMOS image sensor from onsemi®. Read more...
More Product Announcements from e-con Systems™ IncEmbedded vision has transformed factory automation – thanks to advances in sensor technology, processing power, and AI. Discover the key features of e-CAM56_CUOAGX, e-con Systems’ latest camera and see why it’s perfect for factory automation. Read more...
More Product Announcements from e-con Systems™ Ince-con Systems introduces e-CAM56_CUOAGX — 5MP Global Shutter Color Camera for NVIDIA Orin based on Sony® Pregius S IMX568, designed to capture fast-moving objects accurately with high precision and clarity. With decades of experience in ISP fine tuning, e-con has excelled in fine tuning the NVIDIA® host ISP, ensuring exceptional image quality. Read more...
More Product Announcements from e-con Systems™ IncThe easy integration of high-resolution cameras is changing the game for soccer clubs of all sizes. Find out about the benefits of these best-fit cameras and their key parameters. Also discover e-con Systems' e-CAM200, a high-res 5K camera based on onsemi’s AR2020 sensor. Read more...
More Product Announcements from e-con Systems™ IncNileCAM21_CUOAGX is a GMSL2 HDR camera for NVIDIA Jetson AGX Orin™ / AGX Xavier™. It is based on the ARO233AT sensor from onsemi. One of the key differentiators of the camera is that it comes with a combination of HDR and LFM (LED Flicker Mitigation) - making it perfect for a wide variety of outdoor applications. Read more...
More Product Announcements from e-con Systems™ Ince-con Systems has launched STURDeCAM31, a high performance 3MP GMSL2 HDR IP69K camera powered by the Sony® ISX031 sensor for NVIDIA® Jetson AGX Orin™. Read more...
More Product Announcements from e-con Systems™ IncIn this blog, let’s look at why the Sony® ISX031 image sensor is considered a perfect fit for outdoor applications, its highlight-worthy features, and its benefits to industries. Read more...
More Product Announcements from e-con Systems™ Incwe delve into the fascinating world of multi-camera synchronization, exploring its wide-ranging applications and the immense value it brings to different sectors. Unlocking new dimensions in imaging technology, multi-camera synchronization has revolutionized various industries and applications. Read more...
More Product Announcements from e-con Systems™ IncSTURDeCAM31 is a 3MP GMSL2 HDR IP69K automotive grade camera with a 15 meters coaxial cable. This camera is based on the 1/2.42" ISX031 CMOS image sensor from Sony®. Its High Dynamic Range (HDR) capability ensures reliable images even in challenging outdoor light conditions. It also comes with the LFM feature ensuring accurate image capture of images with pulsed light sources like LE... Read more...
More Product Announcements from e-con Systems™ IncIn this article, You’ll explore the significance of synchronized multi-camera systems in delivery robots and how they enable these machines to operate with high autonomy and reliability. Read more...
More Product Announcements from e-con Systems™ Inc