Gear up for precision and efficiency with our top-notch Bevel Gears at Leno. Designed for optimal performance in various applications, our custom-made Bevel Gears ensure smooth and reliable operation every time. Read more...
More Product Announcements from Chengdu Leno Machinery Co., Ltd.Spur gears can be used to increase or decrease the torque, or power, of a given object. Spur gears are used to this effect in motor,washing machines, blenders, clothes dryers, construction equipment, fuel pumps and mills. Read more...
More Product Announcements from Chengdu Leno Machinery Co., Ltd.Our ground gears adhere to tight specifications including AGMA tolerances up to Q15. We can handle both high and low volume orders, with optimum factory lot sizes to accommodate up to 100,000 units per year. Read more...
More Product Announcements from Gear Motions, Inc.Spur gears can be used to increase or decrease the torque, or power, of a given object. Spur gears are used to this effect in motor,washing machines, blenders, clothes dryers, construction equipment, fuel pumps and mills. Read more...
More Product Announcements from Chengdu Leno Machinery Co., Ltd.Leno specializes in providing you with efficient solutions, sample design, mass production, high-precision customized gears, and other specialized transmission structures. Read more...
More Product Announcements from Chengdu Leno Machinery Co., Ltd.QTC Metric Gears stock worms and worm wheels are made in a variety of materials and styles and available in modules 0.5 to 6 and in speed ratios of 1/10 to 1/120. For precision applications that require very low backlash we offer stock duplex worms and worm wheels. Read more...
More Product Announcements from QTC METRIC GEARSQTC Metric Gears stock racks are manufactured for high precision linear motion applications. Offering a wide range of types, materials, modules 0.5 to 10, and lengths from 100 to 2000 mm we can meet your requirements. Download product specifications, 3D CAD models, and shop online. Small to large quantities available. Read more...
More Product Announcements from QTC METRIC GEARSQTC METRIC GEARS offers a comprehensive selection of metric gears and gear products for power transmission and industrial automation applications. Stock gears are available in a wide variety of materials, modules, configurations, and numbers of teeth. Call us or shop online for small to large production quantities, we satisfy both OEM and MRO needs. Read more...
More Product Announcements from QTC METRIC GEARSQTC Metric Gears stock screw gears are available in modules 1 thru 4, numbers of teeth from 10 to 30, and four materials, S45C, SUS303, CAC702, and MC nylon. Screw gears are designed for offset shafts and come in right-or-left-hand helix, be sure to specify when ordering. Read more...
More Product Announcements from QTC METRIC GEARSLeno provides you with high-quality and high-precision customized gears. Read more...
More Product Announcements from Chengdu Leno Machinery Co., Ltd.