Material thickness meter PCE-CT 100N
Surface tester for ferrous and non-ferrous metals / Very compact size / Non-destructive, precise measurements / Data transmission via USB and Wifi / Simple operation / Uncomplicated and reliable. Read more...
With this Coating Thickness Meter, layer thicknesses on metallic surfaces can be reliably determined. The Coating Thickness Meter has a measuring range of 1500 µm.
- Measuring range up to 1500 µm
- Measurable substrates: Fe, NFe
- Probe: external
- Micro USB and Bluetooth interface
- Data storage for up to 600 measured values Read more...
The Equator is an alternative to traditional dedicated gauging, filling a gap in the market never before addressed. The patented low-cost design, unique in construction and method of operation, is capable of high-speed comparative gauging for inspection of high-volume manufactured parts. Available in two sizes the Equator 300 and 500. Read more...
More Product Announcements from RenishawThe Magna-Mike® 8600 is a portable thickness gage that uses a simple magnetic method to make reliable and repeatable measurements on nonferrous materials. Read more...
More Product Announcements from Evident ScientificProviding a measuring rate of 70kHz, the confocalDT 2471 HS high speed controller is currently the worldwide fastest confocal chromatic controller. The controller is used for fast distance and thickness measurements of highly reflecting surfaces. Read more...
More Product Announcements from Micro-Epsilon Group