-
Supplier: Pfannenberg
Description: Fan Provides high airflow in a long lasting, single bearing design. Outperforms typical two-bearing blowers with nearly twice the lifespan. Closed Loop Design Designed to isolate the external ambient air from the internally conditioned air eliminating the risk of contaminants
- Cooling Capacity: 2,000 to 2,999.9999999999995 BTU/hr
- Voltage: 115 VAC
- Frequency: 50 Hz
- Type: Enclosure
-
Supplier: Pfannenberg
Description: Pressure Overload Protection High pressure cutout switch ensures safety by shutting off the compressor in the event of excessive pressure appearing in the refrigeration circuit. Closed Loop Design Designed to isolate the external ambient air from the internally
- Cooling Capacity: 12,999.999999999998 to 16,000 BTU/hr
- Voltage: 460 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Industrial
-
Supplier: Pfannenberg
Description: Fan Provides high airflow in a long lasting, single bearing design. Outperforms typical two-bearing blowers with nearly twice the lifespan. Closed Loop Design Designed to isolate the external ambient air from the internally conditioned air eliminating the risk of contaminants
- Cooling Capacity: 2,000 to 2,999.9999999999995 BTU/hr
- Voltage: 460 VAC
- Frequency: 50 Hz, 60 Hz
- Type: Enclosure
-
-
Supplier: Pfannenberg
Description: Fan Provides high airflow in a long lasting, single bearing design. Outperforms typical two-bearing blowers with nearly twice the lifespan. Closed Loop Design Designed to isolate the external ambient air from the internally conditioned air eliminating the risk of contaminants
- Cooling Capacity: 2,000 to 2,999.9999999999995 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Type: Enclosure
-
Supplier: Kooltronic, Inc.
Description: various sizes, voltages, and mounting configurations. Built-in Condensate Evaporator Closed-Loop Cooling Condenser Blower Controller Filter High Refrigerant Pressure Protection Low Temperature Control Thermostat NEMA 1 Rating Maintained (UL50) UL/CUL Listed Zero
- Cooling Capacity: 11,999.999999999998 BTU/hr
- Voltage: 230 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: service, parts, and warranty. 3516B generator set with dynamic gas blending kit. Ratings: 1600 ekW (2000 kVA) @ 50 Hz (1500 rpm). Dynamic Gas Blending System - Achieves up to 70% substitution while maintaining diesel performance and safe engine operation - Closed loop control system
- Wattage: 1,600 watts
- Volt-Ampere: 2,000,000 VA
- Frequency: 50 Hz
- Applications: Industrial
Find Suppliers by Category Top
Featured Products Top
-
Custom Solutions The team at Pelonis Technologies is proud to offer specialized, custom solutions for various cooling needs; our wide selection of DC/AC fans, DC blowers, and DC respiratory equipment ensures that clients across all types of industries receive the exact solutions (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
ETRI® 400 Hz and 28 VDC fans designed for the reliable cooling of critical avionic and marine electronic systems are now available from Rosenberg USA as axial impellers or forward curved blowers. These fans are designed and built with aluminum housings and long-wearing ball (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
heat without introducing outside air or humidity into the data center. This transition can reduce energy consumption and improve cooling efficiency compared to traditional systems. By working with suppliers that offer custom fan and blower solutions, operators can design cooling (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
and Arrangements 1, 4, 4H/4V, and 9. Compact Pressure Blowers are designed for low-capacity, low-pressure industrial processes such as glove boxes, combustion air, dust collection, fume control,. carbon systems, quench cooling, oven exhaust and conveying. The open radial wheel (read more)
Browse Pressure Blowers and Fans Datasheets for New York Blower Company (The) -
New York Blower Type HP Pressure Blowers are designed for applications that can be handled in either induced-draft or forced-draft configurations. Some applications include combustion air, cooling systems, chemical process, glass-blowing, and system exhaust. Wheels can be constructed of steel (read more)
Browse Pressure Blowers and Fans Datasheets for New York Blower Company (The) -
constant airflow models provide airflow up to 280 CFM or up to 2.7 inches of static pressure. Standard airflow/pressure models are used for traditional HVAC and equipment cooling applications. Constant pressure blowers automatically adjust speed to maintain the same pressure at (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
motors. The new blowers, designated GDSuG9 146x188, include constant pressure, constant airflow, and standard pressure/airflow models. Constant pressure and constant airflow blowers can provide simple solutions to common air movement problems. Constant (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Capacities to 5,200 CFM. Pressures up to 58” WG. Stable performance…the pressure curve remains stable from wide-open to closed-off…fan instability, or pulsation, is eliminated even when “turn-down” approaches zero flow. Steel (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Rosenberg USA is expanding its offering of constant pressure and constant airflow blowers with new 180x180L EC double inlet models from Ecofit. A new standard pressure (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Vacuum Blower with Pre-inlet Cooling AERZEN blowers with canned drive are designed for the conveyance of neutral and aggressive gases and are especially used in the industrial (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp.
More Information Top
-
Suppliers Of Heat Exchangers & Process System Designers Added To IndustrialMRO
The equipment on the site, according to IndustrialMRO includes compressed air & gas dryers and accessories, closed - loop cooling systems, compressed air audits, instrumentation, food processing machinery, filtration equipment, blowers for pressure & vacuums, industrial ovens and other process solutions for manufacturers…
-
Renewable energies
…absorption, 59 gas burners 727, 38 gas entlösung point, gas fan burners, gas constant, 408 … power plant, 488 generator cooling 487 Generatorwirkungsgrad, 490 generator … power, 591 Geschiebe, 605 Closed natural circulation system, 219 … tube heat transmitters, same pressure turbine, 583 rectifier 61…
-
Energy technique
The closed installation of 12 MW useful power had 3 intermediate coolings , precooler, reheaters and air preheaters as well as charging fan and Abgasturbine. .... The highest pressure was 56 bar the pressure ratio 12 [4].
-
Energy from biomass
Gas mixture 695, 911 gas boundary layer 392, 398 gas conditioning 649, 658 gas cooling 895 gas lifting method 892 gas amount 874 gas engine 571 … gas viscosity 416 composition of gas 868, 927 building storage 297 fan operation 323 fan power .... Total forest surface 76 total water consumption 59 Saturated fatty acid 749 Closed chimney 475 rate constant 399 jungle material 155 Graduated combustion 422 cereals … 374 weight measure 81 smooth oats 102 smooth roller 714 equilibrium vapor pressure 432 equilibrium curve 391…
-
Energy technique
The closed installation of 12 MW useful power had 3 intermediate coolings , precooler, reheaters and air preheaters as well as charging fan and Abgasturbine. .... The highest pressure was 56 bar the pressure ratio 12 [6.4].
-
Energy technique
The closed installation of 12 MW useful power had 3 intermediate coolings , precooler, reheaters and air preheaters as well as charging fan and Abgasturbine. .... The highest pressure was 56 bar the pressure ratio 12 [6.4].
-
Energy technique
The closed installation of 12 MW useful power had 3 intermediate coolings , precooler, reheaters and air preheaters as well as charging fan and Abgasturbine. .... The highest pressure was 56 bar the pressure ratio 12 [6.4].
-
Electricity systems
Under refraining from the reactor pressure vessel peculiar to light water reactors, reactor core and steam generator .... Circulating fans press the coolant in a closed cycle from top to bottom through the hot reactor core and subsequently through the steam generators.
-
Electricity systems
Under refraining from the reactor pressure vessel peculiar to light water reactors, reactor core and steam generator .... Circulating fans press the coolant in a closed cycle from top to bottom through the hot reactor core and subsequently through the steam generators.
-
1987 Oak Ridge model conference: Proceedings
All of the off-gas com- ponents except the second-stage HEPA filter and blower are housed within a removable containment module that has gloved access and is maintained under a slightly negative pressure to protect workers from potential contamination. .... Heat is removed from the off-gas by a closed - loop cooling system consisting of an air/liquid heat ex- changer, a coolant storage tank, and a pump.
Indicates content that may require registration and/or purchase.