Products/Services for GPS Inline Amplifier
-
RF Amplifiers - (609 companies)RF amplifiers are devices that accept a varying input signal and produce an output signal that varies in the same way, but with larger amplitude. RF amplifiers are electronic devices that accept a varying input signal and produce an output signal...Amplifier TypeApplicationsRoHS Compliant -
Signal Amplifiers - (312 companies)Signal amplifiers accept signals from sensors and other devices and amplify them to levels suitable for further processing or digitization by computer elements. Signal amplifiers are electronic devices that receive and amplify signals for processing... -
Audio Amplifiers and Preamplifiers - (395 companies)Audio amplifiers and audio preamplifiers are used to increase the amplitude of sound signals. Preamplifiers or preamps are designed to amplify low-level signal from a high-impedance device such as a microphone or instrument pick-up. After... -
Signal Conditioners - (1038 companies)An active filter uses passive components and active components like operational amplifiers and transistors. They have a higher gain with sharper frequency response curves. The filter architecture can be analog or digital. Analog (RC) - Analog... -
Satellite Communications Equipment - (166 companies)...with features such as remote control, an integrated heatsink, and an embedded power supply are commonly available. Types of Satellite Communications Equipment. There are many different types of satellite communications equipment. Amplifiers are used... -
Inline Heaters - (44 companies)Inline heaters instantly heat fluids that are passed through the device. Upon exiting the heater, the fluids are consumed for their intended use and are not re-circulated. Inline heaters are usually electric and feature a high-output heat source...
-
GPS Software - (79 companies)GPS software is used to program, manage, and monitor GPS receivers, radio-navigational devices that provide positional information for objects on Earth based on data transmitted by orbiting satellites. GPS, an acronym for global positioning system...
-
Operational Amplifiers - (250 companies)Description. Operational amplifiers (op amps, op-amps) are general-purpose, closed-loop devices that are used to implement linear functions. They compare two incoming signals and release a third signal that is an amplified measure of the difference...
-
GPS Chips and Modules - (91 companies)GPS chips and modules compare signals from several geo-positioning satellites to determine position on the Earth's surface. GPS is an initialism for global positioning system. GPS chips and modules provide users with instantaneous location and time...
-
GPS Instruments and Devices - (326 companies)Global positioning system (GPS) instruments and GPS devices are radio-navigational devices that provide accurate position information about objects on Earth, based on information from orbiting satellites. Global positioning system (GPS) instruments...
Product News
-
ASAP Semiconductor LLC
Amplifiers Amplifiers are among the most commonly used electronic devices in the world. They serve as one of the basic building blocks of many circuits and come in a wide range of forms. Simply put, amplifiers are electronic devices that increase the power of a signal. In other words, they increase the amplitude of a signal, making it stronger than the given output. Though the operation of an amplifier is theoretically quite simple, there are a lot of factors they have to deal... (read more) -
Eteily Technologies India Pvt. Ltd.
Eteily’s GPS/GLONASS Active Ceramic Patch Antenna Eteily Technologies introduces the tiny GPS/GLONASS L1 + L2 Active Ceramic Patch Antenna, which is optimized for high-precision satellite navigation in space-constrained devices. This dual-band antenna supports both L1 (1575.42 MHz) and L2 (1227.60 MHz) bands, resulting in strong GNSS reception with enhanced accuracy and quicker satellite lock. The inbuilt Low-Noise Amplifier (LNA), a 35 x 35 x 4 mm ceramic patch, 113 mm coaxial cable, and U.FL connection provide straightforward integration... (read more)Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Werbel Microwave LLC
Boost GPS Reliability Across Eight Devices Datasheet. WM8PD-GPS-ACT-S. GPS Splitter, 8-way, 950-2150MHz, SMA Female, Active. Model WM8PD-GPS-ACT-S from Werbel Microwave is a one-input, eight-output GPS splitter. The typical application allows the GPS signal from an active GPS antenna located on the roof to be split evenly among eight GPS receivers. The WM8PD-GPS-ACT-S passes +5VDC to the antenna connected at the RF IN port by way of internal bias tee network. All outputs are DC blocked with 200 O DC load to simulate an antenna DC... (read more)Browse RF Power Dividers and RF Power Combiners Datasheets for Werbel Microwave LLC -
Eteily Technologies India Pvt. Ltd.
High-Precision GPS Marine Antenna with N Connector Eteily Technologies introduces its durable GPS Marine Antenna, designed for maritime applications that need precise navigation and dependable signal reception. This antenna has a robust white housing, a 3 m RG58 cable, and a tough N-female straight connection, making it perfect for deployment on a boat, yacht, or maritime craft. The specification states that it runs at the GPS L1 frequency of 1575.42 MHz with a gain of 28 dB +-3 dB. This ensures strong and steady GNSS performance in difficult... (read more)Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies India Pvt. Ltd.
GPS L1 Passive Ceramic Patch Antenna Series Eteily Technologies announces the GPS L1 Passive Ceramic Patch Antenna series, which are tiny, high-performance antennas designed for dependable GNSS reception in embedded devices and positioning systems. These passive ceramic patch antennas operate at the GPS L1 frequency (1575.42 MHz) and provide consistent signal reception without the need for external power, making them ideal for space-constrained IoT, tracking, and navigation applications. This series offers a variety of sizes, including 8... (read more)Browse Chip Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Omnetics Connector Corporation
GPS DEFENSE PRECISE POINT POSITIONING PROTECTION GPS DEFENSE APLICATIONS AND PROTECTION OF PRECISE POINT POSITIONING. Advanced GPS systems have opened the world with exciting and exacting new technologies ranging from global surveying and reconnaissance to remote guidance and. positioning of unmanned systems. Packages are being delivered by autonomous delivery. devices, drones are used to monitor nuclear plants and active battlefields are in constant. surveillance from above. Civilian navigation has entered our highways and sea-lanes. GPS... (read more)Browse Electrical Connectors Datasheets for Omnetics Connector Corporation -
SiTime Corporation
Novel Timing Tech for PNT, GPS-Denied Environments GPS remains the principal source of positioning, navigation and timing (PNT) for defense operations, making it a target for adversaries. Trustworthy and precise PNT is vital for radio communications, network synchronization, surveillance, threat detection, countermeasures and manned and unmanned system operations. To help combat threats, new PNT architectures will need ultra-stable clocks. The new SiTime Endura Epoch TM MEMS oven-controlled oscillator (OCXO) offers you a novel ruggedized... (read more)Browse Oscillators Datasheets for SiTime Corporation -
Eteily Technologies India Pvt. Ltd.
High-Precision GPS / GLONASS Magnetic Car Antenna Eteily introduces its high-performance GPS/GLONASS L1 + L2 Magnetic Antenna, designed for automobile, fleet tracking, and GNSS navigation systems. It has a strong magnetic base mount, a durable 3 m RG174 cable, and a SMA male straight connection for flexible installation and dependable signal reception. This antenna, designed for dual GNSS bands (L1 ~ 1575.42 MHz & L2 ~ 1602 MHz), offers multi-constellation tracking for improved accuracy. Key features: Dual-band capability for GPS L1... (read more)Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Aker Technology USA Corporation
How TCXOs Power Your GPS Precision Global Navigation Satellite Systems (GNSS) rely on TCXOs to provide global positioning, navigation, and time synchronization services to satellite navigational systems to calculate their current position. Learn why TCXOs are critical for effective GNSS performance and how Aker 's frequency control solutions ensure precise time and location data required by these systems. (read more)Browse Oscillators Datasheets for Aker Technology USA Corporation -
Federal Signal Corporation - Industrial Signaling and Systems
PA Amplifiers The Federal Signal line of high-powered public address amplifiers provides the flexibility, quality, and performance you require and expect in a public address system. When combined with the AudioMaster (R) Audiorouter and the complete line of AudioMaster (R) Speakers, these high-powered amplifiers are a key component in a high performance industrial public address system. Power ratings of 150, 300, 500, and 1000 watts per channel are available. (read more)Browse Audio Amplifiers and Preamplifiers Datasheets for Federal Signal Corporation - Industrial Signaling and Systems
-
[Front matter]
A wide variety of products are available spanning from GPS fiber optic links, GPS inline pre- amplifiers , NTP time servers, IEEE-1588 grandmaster clocks, primary time & frequency references and distribution.
-
Design and practical implementation of multifrequency RF front ends using direct RF sampling
Nonlinear distortion is not significant in this system because the GPS signal power and the noise power are much smaller than the 1-dB compres- sion point and the third-order intermodulation intercept point of the cascaded inline amplifiers .
-
Absolute calibration of a geodetic time transfer system
… and pads are essential to prevent coherent interference from signal reflections off of the splitter and amplifier . Care must be taken not to allow signal reflections from inline components to introduce cable multipath errors into the GPS observations.
-
9.2.08 -- Feature Article: New LIDAR System Sees The Sky In 3-D
The LA20FPDC GPS line amplifier from GPS Networking is designed specifically for the GPS L1/L2 carrier frequencies. There is an inline GPS L1/L2 passband filter which lowers the out-of-band noise and interference...
-
Acquisition of reflected GPS signals for remote sensing applications
A Wi-sys® 30 dB GPS L1 frequency in line amplifier was utilized during reflected signal acquisition. It is imperative to consider that inline amplifiers will not improve the weak reflected signal and if …
-
Error analysis of GPS signals from USRP using GPS receivers
… the error is being extracted, it is vital to simultaneously get USRP and live GPS receiver data. The current recording setup is shown in Fig 1, as can be seen in Fig 1 there is no inline amplifier .
-
Automation of NIST frequency calibrations at remote sites
The GPS antenna is a quawiler helix housed in a small plastic cone about 80 mm in … The antenna contains a low noise amplifier that provides about37 dB of gain and is powered by … Cableruns of over 100m are possible by using a combination of lower-loss cable and inline amplifiers.
-
Satellite
High-grade satellite IF inline amplifiers suitable for DBS or MMDS applicationsAvailable in 950~2150MHz for satellite only applications! or 40~2150MHz for satellite and terrestrial applications16~20dB Sloped versions compensate for loss on long cable runsDC Pass-thru current 500mA maximum for LNB poweringOutput … SGX GPS - Satellite Simulator .
-
Amplifier Solution Center
The frequency response covers the GPS L1 and L2 bands with excellent gain flatness... Linear RF Amplifier The amplifier features inline flanges and fullband operation with typical linear gain of 15 dB...
-
Performance analysis of a stand-alone high-sensitivity receiver
The receivers were tested in parallel using a common antenna (NovAtel 600 model) or an inline low-noise amplifier (LNA) in the case of the simulation test. GPS Solutions (2002) 6:179–195 .
Indicates content that may require registration and/or purchase.