-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, STEPPER DRIVE, VEXTA, 5-PHASE DRIVER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DRIVER, SUPER VEXTA, STEP MOTOR DRIVER, 5-PHASE, 100.115VAC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SERVO CONTROL, STEPPING DRIVER, 100 VAC, 5 PHASE, SUPER VEXTA. FREE 2 YEAR RADWELL WARRANTY
- Supply Voltage (AC): 100 volts
-
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, STEPPING MOTOR DRIVER, VEXTA, 2 PHASE, 24-36 VDC, 1.6 AMP. FREE 2 YEAR RADWELL WARRANTY
- Continuous Output Current: 1.6 amps
- Supply Voltage (DC): 36 volts
Find Suppliers by Category Top
Motor Controllers
(794 Companies)
Stepper Motors (rotary)
(469 Companies)
Stepper Motor Drives
(332 Companies)
LED Drivers
(388 Companies)
Step Recovery Diodes
(104 Companies)
More Information Top
-
Challenging computer‐based projects for a Mechatronics course: Teaching and learning through projects employing virtual instrumentation
The design utilized two VEXTA stepper motors and drivers for motion along the XÀY axes.
-
An advanced‐automated system for equipotential field lines mapping utilizing motion control
The model of the two identical stepper motors and drivers in used are VEXTA CSK series two-phase type for the X and Y .
-
Rapid Prototyping Design and Implementation of a Motion Control IntegratedWith an Inexpensive Machine Vision System
The model of the two identical stepper motors and drivers in used were VEXTA CSK series 2-phase type for the X and Y planes.
-
Novel Force Sensing Approach Employing Prismatic-Tip Optical Fiber Inside an Orthoplanar Spring Structure
The linear carriage is actuated using a stepper motor (two-phase VEXTA stepping motor, part number: PK246PDA) and an electronic stepper driver .
-
A New Power Conversion Strategy for a Uni-Polar Stepper Motor Drive
: Stepper Motor Driver IC Stepper Motor : VEXTA PH 265-05 .
-
ENISS: An epidural needle insertion simulation system
The stepper motor is triggered in half or whole steps and its direction of rotation specified by an Allegro UCN 5804B translator/ driver . The stepper motor is a Vexta PK264M 2- phase motor capable of 200 or 400 steps per …
-
Quantitative clinical nonpulsatile and localized visible light oximeter: design of the T-Stat tissue oximeter
The needle was driven by a modified camera shutter mechanism advanced and retracted by a stepper motor motors (UMD 264-01, Vexta , Oriental Motor, Los Angeles, CA) controlled microscope stage. This driver positioned the tip of the needle in 40 micron steps into the tissue, though increments …
-
Microprocessor controlled natural gas carburetor
18463 IMS STEPPER MOTOR DRIVER to VEXTA 2-phase .
-
Multiview Robotic Microscope Reveals the In-plane Kinematics of Amphibian Neurulation
Rotation about the φ axis is done using a Vexta type PK244-02BA stepping motor run at … Both motors are controlled by Applied Motion Products 1240i programmable step motor driver cards and run at … The zoom and focus motors have homing sensors and are controlled with an Optem stepper motor controller.
-
The Taiwanese-American Occultation Survey: The Multi-Telescope Robotic
Observatory
The secondary focus position is set by a screw drive powered by an Oriental Vexta PK245-03B motor controlled by an Intelligent Motion Systems IB462 bipolar stepping motor driver . … accurately set to within 1.25 µm (the limiting res- olution from the stepper motor and threading …
Indicates content that may require registration and/or purchase.